EN
  • EN
  • DE

XC95144XLTQG144DMN

Part No XC95144XLTQG144DMN
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209781-XC95144XLTQG144DMN
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144XLTQG144DMN CAD Model

Description

The XC95144XLTQG144DMN is a CPLD (Complex Programmable Logic Device) from Xilinx Inc., belonging to the CoolRunner XPLA3 family. This CPLD is designed for high-performance, low-power applications requiring flexible logic implementation. It is housed in a 144-pin TQFP (Thin Quad Flat Pack) package.

Applications:

  • Address decoding.
  • Glue logic implementation.
  • State machine design.
  • Interface control.
  • Embedded system control.

Features:

  • Logic Cells: 144 macrocells
  • Registers: 144 registers
  • I/O Pins: 116 user I/O pins
  • Operating Voltage: 3.3V
  • Pin-to-Pin Delay: 5 ns
  • System Frequency: Up to 200 MHz
  • Package Type: 144-pin TQFP
  • Operating Temperature: Industrial temperature range (-40°C to +85°C)

Benefits:

  • High Performance: Offers high-speed performance for demanding applications.
  • Low Power Consumption: CoolRunner architecture minimizes power consumption.
  • Flexible Design: Provides a flexible platform for implementing custom logic functions.
  • Easy Programming: Supports in-system programming for easy updates and modifications.
  • Compact Size: TQFP package allows for high-density mounting.

Additional Details:

The XC95144XLTQG144DMN CPLD utilizes advanced CMOS technology to achieve low power consumption and high performance. It supports JTAG boundary scan testing for easy debugging and verification. It's often used in applications where fast and flexible logic implementation is needed, such as in telecommunications equipment and industrial control systems. The specific power consumption, I/O standards supported, and other detailed specifications should be verified in the official Xilinx datasheet. This CPLD is ideal for applications requiring a combination of high speed, low power, and programmable logic.

You May Also Be Interested in

Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zilog
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess