EN
  • EN
  • DE

XC95144XLTQ144-7C

Part No XC95144XLTQ144-7C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105729-XC95144XLTQ144-7C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC95144XLTQ144-7C CAD Model

Description

The XC95144XLTQ144-7C is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the XC9500XL family. These CPLDs are known for their high performance, low power consumption, and in-system programmability, making them suitable for a wide range of digital logic applications. The XC95144XLTQ144-7C offers a flexible architecture and a variety of features that allow designers to implement complex logic functions efficiently.

Applications

  • Address Decoding: Used in memory systems to decode addresses for selecting the appropriate memory locations.
  • Glue Logic: Provides interface logic between different components or subsystems within a digital system.
  • State Machine Implementation: Implements state machines to control the sequencing and operation of digital systems.
  • Peripheral Control: Manages and controls various peripheral devices such as UARTs, timers, and counters.
  • Bus Interface: Connects different buses or devices with varying protocols and data formats.

Features

  • In-System Programmable (ISP): Allows for easy reprogramming and configuration updates without removing the device from the circuit board.
  • Fast Propagation Delays: Enables high-speed operation for performance-critical applications.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered or energy-efficient designs.
  • Flexible Architecture: Offers a versatile architecture with programmable logic blocks and interconnect resources.
  • Advanced Features: Includes clock enable, output enable, and tri-state control for enhanced functionality.

Benefits

  • Design Flexibility: The programmable nature of the device provides design flexibility and allows for easy modification.
  • Fast Prototyping: Enables quick prototyping and development of digital systems.
  • Reduced System Cost: Reduces the number of discrete logic components required, lowering the overall system cost.
  • Improved Reliability: Eliminates the need for external wiring and reduces the risk of connection errors.
  • Simplified Design: The integrated design simplifies the design process and reduces the number of external components.

Technical Specifications: The XC95144XLTQ144-7C features 144 macrocells, 3200 usable gates, and a 7.5 ns pin-to-pin delay. It is packaged in a 144-pin Thin Quad Flatpack (TQFP) package. The 'C' indicates that it is for commercial temperature range. 'XL' indicates the extended performance and low voltage variant.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess