EN
  • EN
  • DE

XC95108TQ100-7C

Part No XC95108TQ100-7C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842785-XC95108TQ100-7C
Ultra Librarian 3D Model Ultra Librarian XC95108TQ100-7C CAD Model

Description

The XC95108TQ100-7C is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the CoolRunner XPLA3 family. This device offers a cost-effective and high-performance solution for a wide range of digital logic applications. It features a high density of logic gates, flexible I/O capabilities, and low power consumption, making it suitable for applications requiring programmable logic functions.

Applications:

  • Address Decoding: Implementing address decoding logic in embedded systems.
  • Glue Logic: Interfacing different components and peripherals in a system.
  • State Machines: Implementing control logic for various applications.
  • Peripheral Control: Managing and controlling peripherals such as memory, displays, and communication interfaces.
  • Motor Control: Implementing basic motor control functions.

Features:

  • 108 Macrocells: Provides a high density of programmable logic resources.
  • TQ100 Package: Offers a compact footprint with 100 pins.
  • Fast Propagation Delay: Enables high-speed operation.
  • In-System Programmability (ISP): Allows for easy programming and reconfiguration.
  • Low Power Consumption: Reduces energy consumption and heat dissipation.
  • Flexible I/O Pins: Supports a variety of I/O standards and configurations.

Benefits:

  • High Performance: Provides fast and reliable logic implementation.
  • Cost-Effective: Offers a competitive price point for programmable logic solutions.
  • Design Flexibility: Allows for easy customization and reconfiguration of logic functions.
  • Reduced Board Space: The TQ100 package contributes to a compact system design.
  • Simplified Design Cycle: In-system programmability simplifies design updates and modifications.

Additional Details:

The XC95108TQ100-7C operates with a supply voltage of 3.3V. It supports a wide range of I/O standards, including LVTTL, LVCMOS, and PCI. The device is programmed using industry-standard JTAG interface. Detailed information regarding timing characteristics, power consumption, and I/O specifications can be found in the Xilinx CoolRunner XPLA3 family datasheet.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess