EN
  • EN
  • DE

XC95108-20PQG100I

Part No XC95108-20PQG100I
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5V in-system programmable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281918-XC95108-20PQG100I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95108-20PQG100I CAD Model

Description

The XC95108-20PQG100I is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx's XC9500 family. It's designed for a wide range of applications requiring fast propagation delays and high levels of integration. This specific part is housed in a 100-pin PQFP (Plastic Quad Flat Pack) package and operates over the industrial temperature range.

Applications:

  • Glue Logic Replacement: Used to consolidate discrete logic components into a single programmable device, reducing board space and cost.
  • Address Decoding: Implements address decoding logic in embedded systems and memory interfaces.
  • I/O Aggregation: Combines multiple input/output signals for efficient control and communication.
  • State Machine Implementation: Realizes complex sequential logic functions, such as control circuits and communication protocols.
  • Peripheral Control: Manages and controls various peripherals in embedded systems, including displays, sensors, and actuators.

Features:

  • 108 Macrocells: Provides a substantial number of logic resources for implementing complex functions.
  • 20ns Propagation Delay: Offers fast signal processing, crucial for time-sensitive applications.
  • 100-Pin PQFP Package: Provides a compact footprint for efficient board utilization.
  • In-System Programmability (ISP): Allows for easy reprogramming and design updates without removing the device from the board.
  • Industrial Temperature Range: Operates reliably in harsh environments, making it suitable for industrial applications.
  • Advanced Architecture: Features a flexible architecture that supports a wide range of logic functions and configurations.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable devices and reducing heat generation.

Benefits:

  • Reduced Board Space: Integrates multiple logic functions into a single device, minimizing the required PCB area.
  • Faster Time-to-Market: Simplifies the design process and allows for rapid prototyping and design iterations.
  • Increased System Performance: Enables high-speed signal processing and reduces latency in critical applications.
  • Lower System Cost: Reduces the number of discrete components, lowering overall system cost and complexity.
  • Improved Reliability: Consolidates logic functions into a single device, reducing the number of interconnections and potential failure points.
  • Design Flexibility: Offers a programmable architecture that can be easily reconfigured to meet changing design requirements.

Additional Details:

The XC95108-20PQG100I utilizes a FastCONNECT switch matrix, enabling flexible routing and interconnectivity between macrocells. This contributes to its high performance and adaptability. The device is typically programmed using Xilinx's ISE or Vivado software. It operates at 5V. The -20 indicates the speed grade of the part (20ns propagation delay).

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess