EN
  • EN
  • DE

CY7C25632KV18-500BZI

Part No CY7C25632KV18-500BZI
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821418-CY7C25632KV18-500BZI
Ultra Librarian 3D Model Ultra Librarian CY7C25632KV18-500BZI CAD Model

Description

The CY7C25632KV18-500BZI is a high-speed synchronous SRAM (Static Random Access Memory) device designed for demanding applications requiring both high bandwidth and low latency. It utilizes a No Bus Latency™ (NoBL™) architecture to deliver zero dead cycles, enabling maximum data throughput. This SRAM is ideal for networking, communications, and high-performance computing applications where rapid data access is critical.

Applications:

  • Networking line cards
  • High-performance servers
  • Data centers
  • Optical networking
  • Data acquisition systems

Features:

  • High-speed operation (500 MHz)
  • No Bus Latency™ (NoBL™) architecture
  • 18-bit data width
  • 2.5V or 3.3V power supply options
  • QDR®II+ architecture
  • Available in various package options (e.g., BGA)

Benefits:

  • Maximum data throughput due to the NoBL™ architecture, eliminating dead cycles and maximizing bandwidth.
  • Reduced latency, enabling faster response times and improved system performance.
  • High-speed operation, allowing for quick data retrieval and processing in demanding applications.
  • Flexible memory organization with 18-bit data width, enabling efficient data storage and manipulation.
  • Improved reliability and data integrity due to Cypress's advanced manufacturing processes.

Additional Details:

The CY7C25632KV18-500BZI features a density of typically 36Mb. It is a QDRII+ SRAM. The operating temperature range is typically from 0°C to +70°C. This SRAM is designed to interface with industry-standard memory controllers. The NoBL™ architecture ensures continuous data transfer without the need for wait states. The device's high bandwidth and low latency make it suitable for high-performance applications where speed is critical. Cypress's commitment to quality ensures reliable operation and long-term availability.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3721 $63.7210
23+ $5.2287 $120.2601
35+ $5.0647 $177.2645
48+ $4.9018 $235.2864
61+ $4.7378 $289.0058
82+ $4.2481 $348.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess