The XC95108-15PQG100I is a complex programmable logic device (CPLD) from Xilinx, part of the XC9500 family. It provides high-performance, flexible logic integration for a wide range of applications. This CPLD offers in-system programmability, allowing for design changes and updates without removing the device from the circuit board.
Applications
- Address decoding
- Glue logic
- Peripheral control
- State machine implementation
- Interface bridging
Features
- 108 macrocells
- 2400 gates
- 100-pin PQFP package
- In-system programmable (ISP)
- Fast propagation delay (15 ns)
- Operating voltage: 3.3V
- Enhanced pin-locking architecture
Benefits
- High-performance logic integration
- Flexibility in design implementation
- Reduced board space and component count
- Simplified design changes and updates
- Improved system reliability
- Faster time-to-market
Additional Details
The XC95108-15PQG100I features a fast propagation delay of 15 ns, ensuring quick response times in critical applications. The in-system programmability (ISP) feature allows designers to modify the logic configuration even after the device is mounted on the PCB, enabling easy debugging and upgrades. The enhanced pin-locking architecture ensures that pin assignments remain stable during design changes, minimizing the risk of routing issues. The device operates at a supply voltage of 3.3V, which is compatible with modern digital circuits. It is well-suited for applications requiring high-speed logic and flexible programmability. The device's architecture supports a variety of design styles, including combinatorial logic, sequential logic, and state machine implementations. It also offers advanced power management features to minimize power consumption. The operating temperature range is -40°C to +85°C.