EN
  • EN
  • DE

T520B686M006AE035

Part No T520B686M006AE035
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195743-T520B686M006AE035
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520B686M006AE035 CAD Model

Description

The Kemet T520B686M006AE035 is a high-performance solid electrolytic capacitor, a part of the T520 series. This capacitor is engineered with tantalum polymer technology, designed to offer high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency. It is ideal for applications requiring stable and reliable performance over a wide range of operating conditions.

Applications

  • Power Management Circuits
  • DC-DC Converters
  • High-Frequency Switching Power Supplies
  • Filtering in Telecommunications Equipment
  • High-End Computing and Server Systems

Features

  • Tantalum Polymer Electrode
  • Surface Mount Technology (SMT)
  • Low Equivalent Series Resistance (ESR)
  • High Capacitance Retention at High Frequency
  • Volumetrically Efficient
  • Operating Temperature Range: -55°C to +105°C
  • RoHS Compliant

Benefits

  • Increased Power Efficiency: The low ESR minimizes energy losses in power circuits, improving overall efficiency.
  • Longer Operating Life: The tantalum polymer construction offers superior stability and extends the capacitor's lifespan.
  • Compact Design: High volumetric efficiency allows for smaller and lighter circuit designs, saving board space.
  • Stable Performance: Provides consistent capacitance and ESR values across various operating conditions.
  • High Ripple Current Handling: Capable of handling significant ripple current without performance degradation.

Additional Details

The T520B686M006AE035 features a capacitance of 68µF and a voltage rating of 6.3V. It is designed for surface mount applications. The ESR is optimized for efficient performance. This capacitor is suitable for use in applications requiring stable and dependable operation.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess