EN
  • EN
  • DE

XC8101-1PC84C

Part No XC8101-1PC84C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1197771-XC8101-1PC84C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC8101-1PC84C CAD Model

Description

The XC8101-1PC84C is a configuration PROM (programmable read-only memory) from Xilinx, designed to store the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays). These PROMs are essential components in systems utilizing Xilinx FPGAs, as they provide the non-volatile storage necessary to initialize the FPGA at power-up.

Applications

  • FPGA Configuration: Used to store configuration data for Xilinx FPGAs, ensuring proper initialization and functionality.
  • Embedded Systems: Found in embedded systems requiring programmable logic and customized hardware configurations.
  • Telecommunications Equipment: Employed in telecommunications infrastructure for configuring FPGAs that handle signal processing and data routing.
  • Industrial Automation: Integrated into industrial control systems where FPGAs manage real-time processing and control tasks.
  • Aerospace and Defense: Utilized in aerospace and defense applications requiring high-performance, reconfigurable computing solutions.

Features

  • Non-Volatile Storage: Retains configuration data even when power is removed.
  • High Reliability: Designed for robust performance and data integrity in demanding environments.
  • Compact Package: Available in a small form-factor package for space-constrained applications.
  • Fast Configuration Time: Enables rapid configuration of the FPGA at startup.
  • Compatibility: Specifically designed to work seamlessly with Xilinx FPGAs.

Benefits

  • Simplified System Design: Streamlines the configuration process for Xilinx FPGAs, reducing design complexity.
  • Increased System Reliability: Ensures reliable FPGA configuration, contributing to overall system stability.
  • Reduced Development Time: Speeds up the development cycle by providing a readily available configuration solution.
  • Enhanced Performance: Optimizes FPGA performance through proper configuration and initialization.
  • Cost-Effective Solution: Provides a cost-efficient way to store and manage FPGA configuration data.

Additional Details

The XC8101-1PC84C typically communicates with the FPGA via a serial or parallel interface. It is crucial to select the correct configuration PROM based on the size and type of FPGA being used. The PROM's storage capacity must be sufficient to hold the entire configuration bitstream for the target FPGA. Datasheets from Xilinx provide detailed information regarding compatible PROMs and configuration procedures. The operating voltage and temperature range should also be considered for specific application requirements.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Zarlink
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess