EN
  • EN
  • DE

XC5VLX1553FFG1153I

Part No XC5VLX1553FFG1153I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1188167-XC5VLX1553FFG1153I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5VLX1553FFG1153I CAD Model

Description

The Xilinx XC5VLX155-3FFG1153I is a Virtex-5 LX series FPGA (Field Programmable Gate Array). It is designed for high-performance logic applications, offering a substantial amount of logic cells, memory, and I/O resources. The ‘-3’ indicates the speed grade, and ‘FFG1153’ refers to the package type, a 1153-pin Fine-Pitch Flip-Chip Ball Grid Array.

Applications

  • High-Performance Computing: Accelerating computationally intensive algorithms and simulations.
  • Digital Signal Processing (DSP): Implementing complex DSP functions, such as filters and transforms.
  • Networking and Communications: Building high-speed network interfaces and protocol processing engines.
  • Aerospace and Defense: Implementing mission-critical systems with high reliability requirements.
  • Medical Imaging: Accelerating image processing algorithms for medical diagnostic equipment.

Features

  • High Logic Capacity: Contains a large number of logic cells for implementing complex digital circuits.
  • Integrated Memory: Includes Block RAM and distributed RAM resources for data storage.
  • High-Speed Serial Transceivers: Features RocketIO transceivers for high-bandwidth serial communication.
  • DSP Blocks: Dedicated DSP blocks for efficient implementation of DSP algorithms.
  • Flexible I/O: Supports a wide range of I/O standards and voltage levels.
  • -3 Speed Grade: Indicates a specific performance level within the Virtex-5 family.
  • FFG1153 Package: 1153-pin Fine-Pitch Flip-Chip Ball Grid Array for high-density connectivity.

Benefits

  • High Performance: Delivers high-performance computing capabilities for demanding applications.
  • Flexibility: Allows for implementing custom digital logic circuits tailored to specific application requirements.
  • Integration: Integrates a large number of resources into a single device, reducing system size and cost.
  • Reprogrammability: Can be reprogrammed to change the functionality of the circuit.
  • Reliability: Designed for high reliability and availability in critical applications.

The XC5VLX155-3FFG1153I is typically programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog, along with Xilinx's Vivado or ISE development tools. The development flow involves designing the digital circuit, synthesizing the design into a configuration file, and then downloading the configuration file to the FPGA. The power consumption depends on the complexity of the implemented design and the operating frequency. The device includes advanced power management features to minimize power consumption. The I/O pins are highly configurable to support a wide range of interface standards. The FPGA requires a stable power supply and proper thermal management to ensure reliable operation.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Winbond Electronics
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zilog
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess