EN
  • EN
  • DE

ESD300-B1-02LRHE6327

Part No ESD300-B1-02LRHE6327
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TSSLP-2
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 723451-ESD300-B1-02LRHE6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD300-B1-02LRHE6327 CAD Model

Description

The ESD300-B1-02LRHE6327 is a Transient Voltage Suppression (TVS) diode manufactured by Infineon Technologies. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This diode is commonly used in applications such as smartphones, tablets, and other portable devices.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable media players
  • USB interfaces
  • HDMI interfaces

Features

  • Low clamping voltage.
  • Fast response time.
  • Low capacitance.
  • Small form factor.
  • Bidirectional protection.
  • RoHS compliant.

Benefits

  • Provides effective ESD protection for sensitive electronic components.
  • Minimizes signal distortion due to low capacitance.
  • Offers fast response to transient voltage events.
  • Reduces board space requirements with its small form factor.
  • Protects against both positive and negative ESD strikes.
  • Complies with environmental regulations.

Additional Details

The ESD300-B1-02LRHE6327 TVS diode is designed to offer robust ESD protection with a low clamping voltage to safeguard sensitive electronic components from damage. The fast response time ensures that the diode quickly reacts to transient voltage spikes, preventing them from reaching downstream circuitry. The low capacitance minimizes signal degradation, making it suitable for use in high-speed data interfaces. The small form factor allows for easy integration into space-constrained applications. The bidirectional protection feature provides protection against both positive and negative ESD strikes. It is RoHS compliant, meaning it does not contain hazardous substances. Proper layout and design techniques are important to maximize the effectiveness of the ESD protection.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1238 $61.8090
130+ $0.9228 $119.9640
195+ $0.8940 $174.3300
270+ $0.8651 $233.5770
350+ $0.8362 $292.6700
465+ $0.7496 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess