EN
  • EN
  • DE

XC5VLX110T

Part No XC5VLX110T
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Virtex-5 Family Overview
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281559-XC5VLX110T
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5VLX110T CAD Model

Description

The XC5VLX110T is a Virtex-5 LXT FPGA (Field-Programmable Gate Array) from Xilinx. It is designed for high-performance logic applications requiring a balance of logic density, memory resources, and power efficiency. The device is commonly used in a wide range of applications, including telecommunications, aerospace, defense, and industrial automation.

Applications

  • Telecommunications: Used in base stations, routers, and switches for signal processing, data routing, and protocol implementation.
  • Aerospace and Defense: Employed in radar systems, electronic warfare systems, and flight control systems for high-speed data processing and real-time control.
  • Industrial Automation: Found in programmable logic controllers (PLCs), motor drives, and robotics for precise control and automation of industrial processes.
  • Medical Imaging: Utilized in MRI, CT, and ultrasound machines for image processing and data acquisition.
  • High-Performance Computing (HPC): Integrated into HPC systems for accelerating computationally intensive tasks.

Features

  • Logic Cells: Contains a large number of configurable logic blocks (CLBs) for implementing complex digital circuits.
  • Memory Resources: Includes block RAM (BRAM) and distributed RAM for storing data and instructions.
  • DSP Slices: Offers dedicated digital signal processing (DSP) slices for high-performance signal processing.
  • High-Speed Serial Transceivers: Provides high-speed serial transceivers for data communication.
  • Power Optimization: Designed for low power consumption, reducing overall system power requirements.
  • Advanced Packaging: Packaged in a high-density package for efficient heat dissipation and signal integrity.

Benefits

  • High Performance: Enables fast data processing and real-time control, improving system performance.
  • Flexibility: Can be reprogrammed to implement different functions, adapting to changing requirements.
  • Scalability: Offers a range of logic densities and memory resources to meet varying application needs.
  • Low Power Consumption: Reduces overall system power requirements, improving energy efficiency.
  • Reliable Operation: Designed for reliable operation in harsh environments.

Technical Specifications

Specific technical specifications for the XC5VLX110T include:

  • Number of Logic Cells: 110,592.
  • Block RAM (BRAM): 4,968 Kbits.
  • DSP Slices: 640.
  • Maximum I/O Pins: 640.
  • Operating Voltage: 1.0V.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,142.9337 $1,142.9337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess