EN
  • EN
  • DE

NT5CC128M16JR-EKI

Part No NT5CC128M16JR-EKI
Manufacturer NANYA
Catalog DDR
Description DDR3-1866 128Mx16 (2Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941364-NT5CC128M16JR-EKI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC128M16JR-EKI CAD Model

Description

The NT5CC128M16JR-EKI is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It is designed for use in applications requiring high-speed data transfer and efficient memory access. The module is configured as 128Mb x 16, specifying its memory organization.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Embedded Systems
  • Industrial Computing

Features

  • DDR3 Technology: Utilizes DDR3 architecture for fast data transfer rates.
  • 2Gb Capacity (128Mb x 16): Provides ample memory space for various applications.
  • High Bandwidth: Supports high data transfer rates, enabling quick loading and execution of applications.
  • Low Power Consumption: Designed for energy efficiency, suitable for mobile devices and reducing overall system power usage.
  • JEDEC Standard: Compliant with JEDEC standards, ensuring compatibility with a wide range of systems.
  • Lead-Free: Environmentally friendly design, adhering to RoHS standards.

Benefits

  • Improved System Performance: Provides faster data access and processing, leading to smoother multitasking and application performance.
  • Enhanced Gaming Experience: Delivers higher frame rates and reduced loading times for gaming applications.
  • Increased Productivity: Allows users to work with large files and complex applications more efficiently.
  • Longer Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

The NT5CC128M16JR-EKI DDR3 SDRAM chip is a reliable and efficient memory solution suitable for various applications requiring high bandwidth and low power consumption. The specific designation JR-EKI may indicate speed grade, timings, and packaging. Always consult the datasheet for complete specification information.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7766 $59.3298
7+ $16.2269 $113.5883
10+ $15.7198 $157.1980
14+ $15.2128 $212.9792
18+ $14.7057 $264.7026
23+ $13.1844 $303.2412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess