EN
  • EN
  • DE

XC52066PQ208I

Part No XC52066PQ208I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description XC5206-6PQ208I Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 208
RoHS Non-Compliant
Win Source Part Number 1171048-XC52066PQ208I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC52066PQ208I CAD Model

Description

The XC52066PQ208I is a high-performance Field-Programmable Gate Array (FPGA) from Xilinx, part of the popular XC5200 series. These FPGAs are designed to provide flexible and reprogrammable logic solutions for a wide array of digital applications. The XC52066PQ208I offers a substantial amount of configurable logic blocks, input/output (I/O) pins, and routing resources, making it suitable for complex digital circuit designs.

Applications:

  • Telecommunications Equipment: Used in network infrastructure devices, such as routers, switches, and base stations, for signal processing, data routing, and protocol implementation.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor control systems, and automated machinery for real-time control and data acquisition.
  • Medical Imaging Devices: Integrated into ultrasound machines, MRI scanners, and X-ray equipment for image processing, data analysis, and system control.
  • Aerospace and Defense Systems: Utilized in radar systems, navigation systems, and communication equipment for high-performance computing and signal processing.
  • Consumer Electronics: Found in advanced set-top boxes, gaming consoles, and digital cameras for video processing, image enhancement, and system control.

Features:

  • Configurable Logic Blocks (CLBs): The XC52066PQ208I provides a large number of CLBs, which are the basic building blocks for implementing logic functions.
  • Input/Output (I/O) Pins: Offers a high count of programmable I/O pins for interfacing with external devices and systems.
  • Internal Routing Resources: Features a comprehensive routing architecture that allows for flexible interconnection of logic blocks and I/O pins.
  • On-Chip RAM: Includes dedicated on-chip RAM blocks for data storage and buffering, improving performance and reducing external memory requirements.
  • System-Level Features: Supports advanced features such as clock management, power management, and JTAG boundary scan for testing and debugging.

Benefits:

  • Design Flexibility: FPGAs can be reprogrammed to implement different logic functions, allowing for rapid prototyping and design changes without the need for custom silicon.
  • High Performance: The XC52066PQ208I offers high-speed operation and efficient resource utilization, making it suitable for demanding applications.
  • Reduced Time-to-Market: FPGAs enable faster development cycles compared to traditional ASIC designs, reducing time-to-market for new products.
  • Cost-Effectiveness: For low to medium volume production, FPGAs can be more cost-effective than ASICs, especially when considering development costs and time.
  • Customization: Allows designers to tailor the device to their specific application requirements, optimizing performance and functionality.

Additional Details:

The XC52066PQ208I is typically packaged in a 208-pin PQFP (Plastic Quad Flat Pack), which provides a compact footprint and ease of assembly. The device operates on a 5V power supply and is designed to meet industrial temperature ranges. Detailed specifications, including timing parameters, power consumption, and I/O characteristics, are available in the Xilinx datasheet for the XC5200 series.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Microchip Technology
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess