EN
  • EN
  • DE

XC4052XLA09HQ160C

Part No XC4052XLA09HQ160C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Xilinx QFP160
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105368-XC4052XLA09HQ160C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4052XLA09HQ160C CAD Model

Description

The XC4052XLA09HQ160C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC4000XLA family. This FPGA is designed to offer high performance and flexibility for various digital logic applications. The XC4000XLA family is known for its advanced architecture, allowing efficient implementation of complex digital circuits.

Applications

  • Telecommunications Equipment: Used in networking devices, routers, and switches for data processing and signal management.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other automation equipment for real-time control.
  • Medical Imaging: Utilized in image processing and data acquisition systems for enhancing image quality and accuracy.
  • Aerospace and Defense: Found in guidance systems, radar processing, and communication systems for critical applications.
  • Consumer Electronics: Integrated into advanced televisions, set-top boxes, and gaming consoles for improved performance.

Features

  • Configurable Logic Blocks (CLBs): Contains configurable logic blocks that can be customized to implement a variety of logic functions.
  • Flexible Interconnect: Features a hierarchical interconnect structure that allows efficient signal routing between CLBs.
  • On-Chip RAM: Includes dedicated block RAM for high-speed data storage, enhancing data processing capabilities.
  • Input/Output (I/O) Flexibility: Supports a wide range of I/O standards and voltages, providing versatile interfacing options.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • HQ160 Package: Housed in a HQ160 package, offering high pin density and good thermal performance.
  • -09 Speed Grade: Indicates a specific performance level within the XC4000XLA family, ensuring high-speed operation.

Benefits

  • Rapid Prototyping: Enables quick and easy implementation of digital designs, reducing time-to-market.
  • Design Flexibility: Allows designers to modify and optimize designs without requiring hardware changes, promoting innovation.
  • High Performance: Delivers high-speed operation for demanding applications, ensuring optimal performance.
  • Reduced System Cost: Integrates multiple functions into a single device, reducing component count and board space, lowering overall costs.
  • Long Product Life Cycle: Offers a stable and reliable platform for long-term product development, ensuring sustainability.

The XC4052XLA09HQ160C FPGA is a robust and versatile solution suitable for demanding applications that require a balance of performance, flexibility, and power efficiency. Its configurable architecture and on-chip resources make it an excellent choice for various digital logic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess