EN
  • EN
  • DE

XC4044XLA-09HQ160C

Part No XC4044XLA-09HQ160C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFP160
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 717024-XC4044XLA-09HQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4044XLA-09HQ160C CAD Model

Description

The XC4044XLA-09HQ160C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XLA series. These FPGAs are known for their flexibility and suitability for a wide range of digital logic applications. The XC4044XLA-09HQ160C offers a combination of configurable logic blocks (CLBs), input/output blocks (IOBs), and programmable interconnect resources, allowing designers to implement custom digital circuits and systems.

Applications

  • Prototyping digital circuits: The XC4044XLA-09HQ160C is frequently used for rapid prototyping of digital systems before committing to an ASIC design.
  • Custom logic implementation: It allows for implementing custom logic functions tailored to specific application requirements.
  • Embedded systems: Used in embedded systems for implementing control logic, data processing, and interface functions.
  • Telecommunications: Used in telecommunications equipment for signal processing and data routing.
  • Industrial control: Utilized in industrial automation systems for implementing control algorithms and interfacing with sensors and actuators.

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing combinational and sequential logic.
  • Input/Output Blocks (IOBs): Allow for interfacing with external devices and systems.
  • Programmable Interconnect: Enables flexible routing of signals between CLBs and IOBs.
  • On-chip RAM: Provides memory resources for data storage and processing.
  • System-level features: Includes features for clock management, power management, and system debugging.
  • HQ160 package: The package type is a Heat Sink, 160-pin.

Benefits

  • Flexibility: The programmable nature of the FPGA allows for easy modification and adaptation to changing requirements.
  • Time-to-market: Enables rapid prototyping and development, reducing time-to-market.
  • Cost-effectiveness: Offers a cost-effective solution for low to medium volume applications.
  • Performance: Provides high-performance capabilities for demanding applications.
  • Design Security: Configuration can be secured to prevent reverse engineering.

Additional Details

The XC4044XLA-09HQ160C operates at a specific voltage level and has particular power consumption characteristics. It's designed to work within a defined temperature range. The speed grade is -09. The specific propagation delays and timing characteristics are outlined in the Xilinx datasheets. It is configured using a configuration file loaded into the FPGA's configuration memory.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess