EN
  • EN
  • DE

XC4028XLA-07BG352C

Part No XC4028XLA-07BG352C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Xilinx BGA352
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Number of Gates 28000
RoHS Non-Compliant
Win Source Part Number 986996-XC4028XLA-07BG352C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4028XLA-07BG352C CAD Model

Description

The XC4028XLA-07BG352C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XLA family. This series is known for providing a flexible and high-performance solution for a variety of digital logic applications. The device offers a configurable architecture that allows designers to implement custom logic functions and complex digital circuits. The XC4028XLA-07BG352C is packaged in a BG352 (Ball Grid Array) which enables a high density of interconnections.

Applications:

  • Prototyping custom digital circuits
  • Implementing digital signal processing (DSP) algorithms
  • Developing custom communication interfaces
  • Implementing control logic for embedded systems
  • Rapid prototyping of ASIC designs

Features:

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be programmed to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Configurable I/O pins that support various voltage levels and interface standards.
  • Interconnect Resources: A hierarchical interconnect structure that allows for flexible routing of signals between CLBs and IOBs.
  • System-Level Features: Includes features such as on-chip clock management, JTAG boundary scan, and power management capabilities.
  • BG352 Package: Provides a high-density interconnection solution, suitable for complex designs.

Benefits:

  • Flexibility: The programmable nature of the FPGA allows designers to modify the circuit functionality without changing the hardware.
  • Time-to-Market: FPGAs enable faster prototyping and development cycles compared to traditional ASIC designs.
  • Cost-Effectiveness: Suitable for low-to-medium volume production runs due to the absence of high non-recurring engineering (NRE) costs associated with ASICs.
  • Performance: The XC4000XLA family offers high-speed performance suitable for demanding applications.
  • Reconfigurability: The ability to reconfigure the FPGA in the field allows for bug fixes, feature enhancements, and adaptation to changing requirements.

Additional Details:

The XC4028XLA-07BG352C operates with a supply voltage of typically 3.3V or 5V, depending on the configuration. The '07' in the part number indicates a speed grade, signifying its performance capabilities. The device supports various configuration methods, including serial and parallel configuration, allowing for easy integration into different systems. The Xilinx development tools provide a comprehensive environment for designing, simulating, and implementing designs on the XC4028XLA-07BG352C. The architecture is based on static RAM (SRAM) technology, which means that the configuration data must be loaded into the device at power-up. The device also offers low power consumption relative to its performance, making it suitable for power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess