The LMH6683MA/NOPB is a high-performance product from Texas Instruments, a renowned leader in the global semiconductor industry. This product is a high-speed operational amplifier designed to offer a perfect blend of speed, precision, and power. It is part of Texas Instruments' broad portfolio of operational amplifiers, which are widely used in a variety of applications, including telecommunications, industrial equipment, personal electronics, and more.
- Bandwidth: 190 MHz
- Slew Rate: 275 V/µs
- Input Noise Voltage: 5.8 nV/√Hz
- Output Current: 75 mA
- Low Power Consumption: 6.5 mA of supply current
- Package: 8-pin SOIC
- Supply Voltage Range: 10 V to 30 V
- Reliability: Built-in thermal and short-circuit protection, RoHS compliant, and lead-free