EN
  • EN
  • DE

R7731GE

Part No R7731GE
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 289899-R7731GE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R7731GE CAD Model

Description

The Richtek R7731GE is an advanced Active Clamp Flyback (ACF) controller designed for high-efficiency and high-power-density power supplies. It is ideally suited for applications where minimizing size and maximizing efficiency are crucial. This controller utilizes cutting-edge techniques to reduce power losses, enhance system reliability, and ensure compliance with stringent energy efficiency standards. The R7731GE is a versatile solution for a wide array of power supply applications, offering superior performance and robustness.

Applications:

  • USB PD Power Adapters: Optimally suited for USB Power Delivery (PD) adapters used with laptops, tablets, and smartphones.
  • High-Efficiency AC/DC Converters: Utilized in high-efficiency AC/DC converters for various industrial and consumer electronic devices.
  • Quick Chargers: Integrated into quick chargers for fast charging of mobile devices.
  • Power Tools: Used in power supplies for power tools requiring high power density and efficiency.
  • Gaming Consoles: Implemented in power supplies for gaming consoles to provide stable and efficient power delivery.

Features:

  • Active Clamp Flyback (ACF) Control: Employs an ACF topology for enhanced efficiency and reduced EMI.
  • Zero Voltage Switching (ZVS): Achieves ZVS operation to minimize switching losses and improve efficiency.
  • Adaptive Frequency Modulation (AFM): Adapts the switching frequency to optimize efficiency under varying load conditions.
  • Integrated Gate Driver: Simplifies the design and reduces external component count with an integrated gate driver.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection (SCP).
  • Low Standby Power Consumption: Minimizes power consumption in standby mode to meet stringent energy efficiency requirements.
  • Adjustable Output Voltage: Offers adjustable output voltage settings for versatile application support.

Benefits:

  • Ultra-High Efficiency: Achieves ultra-high efficiency through ACF topology, ZVS operation, and adaptive frequency modulation, reducing energy waste and heat generation.
  • High Power Density: The advanced design and high level of integration enable a compact and high-power-density power supply solution.
  • Improved Reliability: Comprehensive protection features ensure reliable operation and prevent damage to the power supply and connected devices.
  • Reduced EMI: The ACF topology helps to minimize electromagnetic interference, improving system performance and stability.
  • Simplified Design: Integrated gate driver and other features streamline the design process, reducing time-to-market.
  • Compliance with Energy Efficiency Standards: Meets stringent energy efficiency standards, such as Energy Star and CoC Tier 2, contributing to environmental sustainability.

Additional Details:

The R7731GE operates over a wide input voltage range and is available in a compact package. It is designed to provide a stable and efficient power supply solution for a variety of high-performance applications. The controller’s advanced features ensure optimal performance under demanding conditions. It supports multiple protection schemes like OVP, OCP, OTP, and SCP, ensuring the device's robustness under abnormal scenarios.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,840 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess