EN
  • EN
  • DE

XC4013XLA-09BG256C

Part No XC4013XLA-09BG256C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description FPGA XC4000XLA Family 13K Gates 1368 Cells 227MHz 0.35um (CMOS) Technology 3.3V 256-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Number of Gates 13000
RoHS Non-Compliant
Win Source Part Number 1105348-XC4013XLA-09BG256C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4013XLA-09BG256C CAD Model

Description

The Xilinx XC4013XLA-09BG256C is a Field-Programmable Gate Array (FPGA) from the XC4000XLA family. The 'XLA' designation indicates an extended low-voltage version, optimized for power efficiency. These FPGAs are configurable post-manufacturing, providing a versatile solution for a wide array of digital logic applications.

Applications:

  • Battery-Powered Devices: Ideal for applications where low power consumption is critical.
  • Portable Electronics: Suitable for mobile devices, handheld instruments, and other portable equipment.
  • Wireless Communication: Used in wireless transceivers, base stations, and other communication systems.
  • Industrial Automation: Employed in control systems, data acquisition, and other industrial applications.
  • Medical Devices: Used in medical imaging, monitoring, and diagnostic equipment.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA's internal logic and the external world.
  • Interconnect Resources: Enable flexible routing of signals between CLBs and IOBs.
  • On-chip RAM: Provides memory resources for storing data and intermediate results.
  • Extended Low-Voltage Operation: Reduces power consumption for extended battery life.
  • BG256 Package: A 256-ball Ball Grid Array package, offering high I/O density.

Benefits:

  • Low Power Consumption: Extends battery life in portable applications.
  • Flexibility: Can be reconfigured to implement different logic functions as needed.
  • Fast Prototyping: Allows for rapid prototyping and testing of designs.
  • Cost-Effective: Can be more cost-effective than custom ASICs for low to medium volume applications.
  • High I/O Density: The BG256 package provides a large number of external connections.

Additional Details:

The XC4013XLA-09BG256C's key feature is its low-voltage operation, which reduces power consumption significantly. The '-09' speed grade indicates its performance level. The BG256 package allows for a high number of I/O connections. It's essential to consult Xilinx documentation for precise voltage, power, and timing specifications. Thorough simulation and verification are crucial for ensuring correct operation and achieving optimal performance in the final application.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess