EN
  • EN
  • DE

XC4013E3BG256I

Part No XC4013E3BG256I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033421-XC4013E3BG256I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4013E3BG256I CAD Model

Description

The XC4013E3BG256I is a Field Programmable Gate Array (FPGA) from Xilinx, belonging to the XC4000E family. This FPGA provides a flexible and customizable platform for implementing digital circuits. Its architecture is based on Configurable Logic Blocks (CLBs) interconnected by a programmable routing network, allowing designers to create complex digital systems. The 'I' suffix indicates that this particular device is designed to operate within the industrial temperature range.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and other industrial automation applications.
  • Telecommunications Equipment: Implements custom logic functions in base stations, routers, and switches.
  • Image Processing: Accelerates image processing algorithms in applications like medical imaging and machine vision.
  • Networking: Used in network interface cards (NICs) and other networking devices.
  • Aerospace and Defense: Implements custom hardware accelerators and control systems in aircraft and military equipment.

Features:

  • Configurable Logic Blocks (CLBs): Provides a flexible array of logic resources that can be configured to implement a wide range of digital functions.
  • Programmable Interconnect: Allows designers to customize the connections between CLBs, enabling the creation of complex circuits.
  • Input/Output Blocks (IOBs): Provides a variety of I/O interfaces to connect the FPGA to external devices.
  • On-Chip RAM: Includes dedicated RAM blocks for data storage and processing.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments.
  • BG256 Package: Ball Grid Array (BGA) package for high-density interconnect.

Benefits:

  • High Performance: FPGA architecture enables the implementation of high-speed digital circuits.
  • Design Flexibility: Programmable logic and interconnect allows for custom hardware designs.
  • Reduced Time-to-Market: FPGA-based designs can be quickly prototyped and modified.
  • Cost-Effectiveness: FPGAs can be more cost-effective than custom ASICs for low- to medium-volume applications.
  • Reprogrammability: Allows for in-system updates and bug fixes.

Additional Details:

The XC4013E3BG256I is typically programmed using Xilinx's ISE or Vivado design suite. It supports a variety of programming languages, including VHDL and Verilog. The device operates on a supply voltage of 3.3V. The equivalent gate count is around 13,000 gates. The number of CLBs is device specific. The operating temperature range for the 'I' version is typically -40°C to +85°C.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess