EN
  • EN
  • DE

XC4010-5C/PQ160

Part No XC4010-5C/PQ160
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412691-XC4010-5C/PQ160
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4010-5C/PQ160 CAD Model

Description

The Xilinx XC4010-5C/PQ160 is a Field-Programmable Gate Array (FPGA) from the XC4000 family, offering a flexible and reconfigurable platform for implementing custom digital logic circuits. Manufactured by Xilinx, a leading provider of programmable logic solutions, this FPGA is designed for a variety of applications, ranging from prototyping to production.

Applications:

  • Telecommunications: Employed in telecommunications equipment for channel coding, error correction, and signal processing.
  • Networking: Used in networking devices, such as routers and switches, for packet processing and custom protocol implementation.
  • Image Processing: Applied in image and video processing systems for tasks such as encoding, decoding, and enhancement.
  • Industrial Automation: Integrated into industrial control systems for precise machine control, process monitoring, and safety implementation.
  • Test and Measurement: Used in test and measurement equipment for signal generation, data acquisition, and real-time analysis.

Features:

  • Configurable Logic Blocks (CLBs): The basic building blocks of the FPGA, implementing configurable logic functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins that allow the FPGA to interface with external devices and systems.
  • Programmable Interconnect: A flexible routing matrix connecting CLBs and IOBs, enabling complex circuit configurations.
  • On-Chip Memory: Internal memory blocks for data storage and manipulation.
  • PQ160 Package: A 160-pin Plastic Quad Flat Package (PQFP), providing a compact and efficient mounting solution.

Benefits:

  • Design Flexibility: Allows for easy modification and updating of designs without requiring hardware changes.
  • Reduced Time-to-Market: Accelerates product development through rapid prototyping and iterative design.
  • Cost-Effective Solution: Provides a cost-efficient alternative to Application-Specific Integrated Circuits (ASICs) for low to medium production volumes.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements and standards.
  • High Performance: Capable of handling complex digital logic tasks with acceptable performance.

Additional Details:

The XC4010-5C/PQ160 is characterized by its speed grade (-5), which indicates its performance capabilities. The 'C' denotes its commercial temperature range. The PQ160 package offers a balance between size and pin availability. Xilinx provides comprehensive development tools for programming and configuring the FPGA, including design entry, simulation, and implementation software. This FPGA is part of a series that offers a range of density and performance options to suit various application needs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess