EN
  • EN
  • DE

XC4005H-5PQ240C

Part No XC4005H-5PQ240C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222392-XC4005H-5PQ240C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005H-5PQ240C CAD Model

Description

The XC4005H-5PQ240C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000 family. This family of FPGAs is known for its versatility and ability to be reprogrammed, making it suitable for a wide range of digital logic applications.

Applications:

  • Telecommunications: Implementing custom communication protocols and data processing algorithms.
  • Industrial control: Designing custom control systems for machinery and automation equipment.
  • Image processing: Accelerating image processing algorithms for applications such as video surveillance and medical imaging.
  • Networking: Creating custom network interfaces and packet processing engines.
  • Aerospace and defense: Implementing custom signal processing and control systems for aerospace and defense applications.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing digital logic functions.
  • Input/Output Blocks (IOBs): Allow the FPGA to interface with external devices and systems.
  • Programmable Interconnect: Enables flexible routing of signals between CLBs and IOBs.
  • On-chip memory: Provides storage for data and configuration information.
  • In-System Programmability (ISP): Allows the FPGA to be reprogrammed without removing it from the system.

Benefits:

  • Design Flexibility: Allows for rapid prototyping and implementation of custom digital logic circuits.
  • Time-to-Market: Reduces development time compared to traditional ASIC design.
  • Reconfigurability: Enables design changes and upgrades without requiring hardware modifications.
  • Cost-Effectiveness: Provides a cost-effective solution for low-to-medium volume applications.
  • Performance: Offers high performance for demanding digital signal processing and control applications.

Additional Details:

The XC4005H-5PQ240C comes in a 240-pin PQFP (Plastic Quad Flat Pack) package. Key specifications include the number of CLBs, the number of IOBs, the amount of on-chip memory, and the operating frequency. The XC4000 family uses static RAM (SRAM) technology for configuration, which means that the configuration data must be loaded into the FPGA each time it powers up. The device also supports various configuration modes, such as serial and parallel configuration. It's essential to consult the Xilinx documentation for detailed specifications and application guidelines.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Rochester Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Winbond Electronics
Need more? Email Us
Zilog
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess