EN
  • EN
  • DE

XC4005E-4PG156M

Part No XC4005E-4PG156M
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212054-XC4005E-4PG156M
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005E-4PG156M CAD Model

Description

The XC4005E-4PG156M is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000E family. This FPGA offers a flexible and programmable platform for implementing custom digital logic circuits.

Applications

  • Prototyping digital circuits
  • Custom logic implementation
  • Data acquisition systems
  • Industrial control systems
  • Telecommunications equipment

Features

  • Configurable Logic Blocks (CLBs)
  • Input/Output Blocks (IOBs)
  • Programmable interconnect resources
  • On-chip memory resources
  • Clock management circuitry

Benefits

  • Flexibility to implement custom digital logic
  • Reprogrammability for design iterations and updates
  • Reduced time-to-market compared to custom ASICs
  • Ability to implement complex algorithms
  • Cost-effective solution for low to medium volume production

Additional Details

The XC4005E-4PG156M is packaged in a 156-pin Plastic Pin Grid Array (PPGA). The '-4' indicates the speed grade of the device. The 'M' at the end typically designates a military temperature range. The XC4000E family is based on static RAM (SRAM) technology, which means that the configuration data is stored in on-chip memory cells and must be loaded each time the device is powered up. This is typically done using an external configuration PROM or microcontroller. The CLBs contain configurable logic elements that can implement a variety of Boolean functions. The IOBs provide the interface between the FPGA and the external world. The programmable interconnect resources allow for flexible routing of signals between the CLBs and IOBs. The device is programmed using Xilinx's development tools, such as the ISE Design Suite.

The XC4005E-4PG156M provides a versatile platform for implementing a wide range of digital logic circuits. Its reprogrammability and flexibility make it a popular choice for prototyping and low- to medium-volume production applications.

You May Also Be Interested in

Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4685
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess