EN
  • EN
  • DE

XC4005-6PQ160C

Part No XC4005-6PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412684-XC4005-6PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005-6PQ160C CAD Model

Description

The Xilinx XC4005-6PQ160C is a Field-Programmable Gate Array (FPGA) from the XC4000 family, designed for implementing custom digital logic functions. Manufactured by Xilinx, a leading provider of programmable logic solutions, this FPGA offers a flexible and reconfigurable platform for a variety of applications.

Applications:

  • Data Acquisition Systems: Used in data acquisition boards and systems for signal processing and data routing.
  • Industrial Control: Applied in industrial automation for controlling machinery and processes.
  • Networking: Used in network devices for packet processing and custom protocol implementation.
  • Image Processing: Utilized in image and video processing applications, including encoding and decoding.
  • Audio Processing: Implemented in audio processing equipment for effects and signal manipulation.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external components and systems.
  • Programmable Interconnect Matrix: A flexible routing network for connecting CLBs and IOBs.
  • Internal Memory: On-chip memory blocks for data storage and processing.
  • PQ160 Package: A 160-pin Plastic Quad Flat Package (PQFP).

Benefits:

  • Design Flexibility: Allows for easy modification and updating of designs without requiring hardware changes.
  • Reduced Time-to-Market: Enables rapid prototyping and accelerates product development.
  • Cost-Effective: Provides a cost-efficient alternative to ASICs for low to medium volume production runs.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements.
  • Performance: Offers sufficient performance for a wide range of digital logic applications.

Additional Details:

The XC4005-6PQ160C has a specific speed grade (-6), indicating its performance level. The PQ160 package offers a compact footprint while providing adequate I/O pin count. Designers use Xilinx's development tools to program and configure the FPGA, offering a complete suite for design entry, simulation, and implementation. The XC4000 family provides a variety of device densities and performance levels.

You May Also Be Interested in

Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess