EN
  • EN
  • DE

XC4005-4PQ160C

Part No XC4005-4PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412682-XC4005-4PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4005-4PQ160C CAD Model

Description

The Xilinx XC4005-4PQ160C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000 family, designed for implementing custom digital logic circuits. Manufactured by Xilinx, this FPGA offers a flexible and reconfigurable platform suitable for various applications ranging from prototyping to end-product implementation.

Applications:

  • Digital Signal Processing (DSP): Used in applications requiring real-time signal processing, such as audio and video processing.
  • Communication Systems: Employed in telecommunications equipment for channel coding, modulation, and demodulation.
  • Industrial Automation: Integrated into industrial control systems for managing complex processes and machinery.
  • Medical Imaging: Used in medical devices for image processing and analysis.
  • Aerospace and Defense: Applied in avionics systems and defense applications for custom logic implementation.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks of the FPGA, implementing configurable logic functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins to interface with external components and systems.
  • Programmable Interconnect Matrix: A flexible routing network connecting CLBs and IOBs, allowing for customized circuit configurations.
  • On-Chip Memory: Internal memory blocks for data storage and manipulation.
  • PQ160 Package: A 160-pin Plastic Quad Flat Package (PQFP) that provides a compact and efficient mounting solution.

Benefits:

  • Design Flexibility: Allows for easy modification and updating of designs without requiring hardware changes.
  • Reduced Time-to-Market: Accelerates product development by enabling rapid prototyping and iterative design.
  • Cost-Effective Solution: Provides a cost-efficient alternative to Application-Specific Integrated Circuits (ASICs) for low to medium production volumes.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements and standards.
  • High Performance: Offers sufficient performance for many demanding digital logic applications.

Additional Details:

The XC4005-4PQ160C is characterized by its speed grade (-4), which indicates its performance capabilities. The PQ160 package is chosen for its balance between size and pin availability. Designers utilize Xilinx's development tools for programming and configuring the FPGA, offering a comprehensive suite for design, simulation, and implementation. This FPGA is part of a series that offers a range of density and performance options to suit different application needs.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess