EN
  • EN
  • DE

TPS92550TZX/NOPB

Part No TPS92550TZX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 450MA 7PMOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 36V
Current - Output / Channel 450mA
Frequency 400kHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-PMOD-7, Power Module
Supplier Device Package TO-PMOD-7
Base Product Number TPS92550
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901018-TPS92550TZX/NOPB
Ultra Librarian 3D Model Ultra Librarian TPS92550TZX/NOPB CAD Model

Description

The TPS92550TZX/NOPB is a sophisticated, highly integrated LED driver IC from Texas Instruments, designed to deliver precision and efficiency in a variety of lighting applications. This innovative product is part of TI's extensive portfolio of power management solutions, tailored to meet the demands of modern energy-saving requirements in lighting systems.

Key Features

  • Adjustable Output Current: The TPS92550TZX/NOPB allows for fine-tuning of the output current, enabling users to customize the brightness levels of their LED configurations to suit specific needs.
  • Wide Input Voltage Range: This driver supports a broad input voltage range, making it versatile for use in various applications and ensuring compatibility with different power supplies.
  • Integrated Switch: The device includes an integrated high-side N-channel MOSFET switch, which simplifies the circuit design and reduces external component count, resulting in a more compact and reliable end product.
  • Thermal Protection: The TPS92550TZX/NOPB is equipped with built-in thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to overheating.
  • PWM Dimming Capability: Featuring pulse-width modulation (PWM) dimming control, the driver allows for dynamic control over lighting effects, enhancing the user experience with adjustable light intensity.

Applications

The TPS92550TZX/NOPB is ideal for a wide range of lighting applications, including:

  • Architectural Lighting
  • Commercial and Industrial Lighting
  • Automotive Lighting Systems
  • General Purpose LED Illumination

Quality and Reliability

Ensuring the highest standards of quality, the TPS92550TZX/NOPB is manufactured by Texas Instruments with a commitment to reliability and performance. This product is designed to meet the rigorous demands of the lighting industry, providing a durable and efficient solution for a variety of LED driving requirements.

With its advanced features and robust design, the TPS92550TZX/NOPB from Texas Instruments stands out as a premier choice for designers looking to enhance their lighting systems with a high-performance, adaptable LED driver IC.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8098 $52.8588
14+ $7.2285 $101.1990
22+ $7.0026 $154.0572
30+ $6.7768 $203.3040
39+ $6.5509 $255.4851
52+ $5.8732 $305.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess