EN
  • EN
  • DE

XC4003EPQ100C

Part No XC4003EPQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016551-XC4003EPQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4003EPQ100C CAD Model

Description

The XC4003EPQ100C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000E family. This FPGA is a versatile device that allows designers to implement custom digital circuits by configuring the internal logic blocks and interconnects. The 'PQ100' indicates a 100-pin plastic quad flat pack (PQFP) package, and the 'C' denotes a commercial temperature range.

Applications

  • Prototyping custom digital circuits
  • Implementing digital signal processing (DSP) algorithms
  • Designing embedded systems
  • Implementing custom communication protocols
  • Creating configurable logic controllers (CLCs)

Features

  • 3,072 Configurable Logic Blocks (CLBs)
  • Typical gate count: 3,000 gates
  • 100-pin PQFP package
  • On-chip RAM for data storage
  • Flexible routing architecture
  • Commercial temperature range

Benefits

  • Rapid prototyping and development of custom digital circuits.
  • Flexibility to modify and reconfigure the design without hardware changes.
  • Cost-effective solution for low to medium volume production runs.
  • High performance due to the parallel processing capabilities of FPGAs.
  • Reduced time-to-market by enabling quick design iterations and testing.

Additional Details

The XC4003E features 3,072 configurable logic blocks (CLBs), which are the fundamental building blocks of the FPGA. Each CLB contains programmable logic elements that can be configured to implement various logic functions. The device also includes on-chip RAM for storing data and intermediate results. The flexible routing architecture allows designers to connect the CLBs and RAM blocks in a variety of configurations. The 100-pin PQFP package provides a compact and cost-effective packaging option. The 'E' in the XC4000E family indicates enhanced performance and features compared to earlier XC4000 series devices. Configuration is typically done via a serial or parallel interface using a configuration file. It's important to consult the Xilinx datasheet for specific details on operating voltage, power consumption, configuration methods, and available I/O standards. The speed grade is another important parameter to check in datasheet, as it will define the maximum possible clocking frequency.

This FPGA provides a platform to quickly prototype and implement custom logic functions using schematic entry or HDL languages like VHDL or Verilog. It enables the rapid adaptation to changing requirements without requiring new hardware.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess