EN
  • EN
  • DE

XC3S400FG456

Part No XC3S400FG456
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description 4000000 System Gate 1.2 Volt FPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222428-XC3S400FG456
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S400FG456 CAD Model

Description

The XC3S400FG456 is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-3 family. The Spartan-3 family offers a balance of performance, low cost, and low power consumption, making it suitable for a wide range of applications.

Applications:

  • Industrial control: Implementing custom control logic for industrial machinery.
  • Embedded systems: Designing custom hardware accelerators for embedded processors.
  • Consumer electronics: Creating custom audio and video processing solutions.
  • Automotive electronics: Implementing custom control and monitoring systems in vehicles.
  • Communication systems: Developing custom communication protocols and interfaces.

Features:

  • 400,000 System Gates: Provides ample logic capacity for complex designs.
  • Flexible Architecture: Offers a flexible architecture for implementing a wide range of digital logic functions.
  • On-Chip Memory: Includes on-chip block RAM for data storage.
  • Digital Clock Managers (DCMs): Provide clock generation and management capabilities.
  • Multiple I/O Standards: Supports a variety of I/O standards for interfacing with external devices.

Benefits:

  • Cost-Effectiveness: Offers a cost-effective solution for low-to-medium volume applications.
  • Design Flexibility: Allows for rapid prototyping and implementation of custom digital logic circuits.
  • Low Power Consumption: Reduces power consumption for energy-efficient operation.
  • High Performance: Provides high performance for demanding digital signal processing and control applications.
  • Easy to Use: Supported by Xilinx's comprehensive design tools for easy development.

Additional Details:

The XC3S400FG456 comes in a 456-pin Fine-Pitch Ball Grid Array (FBGA) package. Key specifications include the number of logic cells, the amount of on-chip memory, the number of I/Os, and the operating voltage. The Spartan-3 family uses static RAM (SRAM) technology for configuration, requiring the configuration data to be loaded each time it powers up. Consult the Xilinx documentation for detailed specifications and application guidelines, including power supply requirements, thermal management, and configuration options.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xicor Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Mosel Vitelic, Corp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess