EN
  • EN
  • DE

XC3142A-2PQ100C

Part No XC3142A-2PQ100C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842626-XC3142A-2PQ100C
Ultra Librarian 3D Model Ultra Librarian XC3142A-2PQ100C CAD Model

Description

The XC3142A-2PQ100C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3100A series. It is designed to provide programmable logic solutions for a range of applications. Being part of the XC3100A family, it utilizes CMOS technology and offers enhanced features compared to its predecessors.

Applications:

  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and motor control systems.
  • Data Acquisition: Used in data acquisition boards and systems for sampling and processing sensor data.
  • Telecommunications: Employed in communication equipment for custom protocol implementation and signal processing.
  • Instrumentation: Integrated into test and measurement equipment for custom waveform generation and data analysis.
  • Embedded Systems: Used in a variety of embedded applications, providing custom logic for control and processing.

Features:

  • Configurable Logic Blocks (CLBs): Provide configurable logic functions for implementing custom digital circuits.
  • Input/Output Blocks (IOBs): Offer programmable input and output interfaces for interfacing with external components.
  • Programmable Interconnect Matrix (PIM): Allows for flexible routing of signals between CLBs and IOBs.
  • Enhanced Performance: Improved speed and density compared to earlier XC3000 series devices.
  • On-Chip Memory: Provides on-chip memory resources for data storage.

Benefits:

  • Design Flexibility: Programmability allows for implementing custom logic functions and interfaces.
  • Reduced Time-to-Market: Rapid prototyping and hardware customization reduce development cycles.
  • Cost-Effectiveness: Reduces the need for discrete components, resulting in lower system costs.
  • Simplified Design: Integrated programmable resources simplify digital system design.
  • Performance Enhancement: Improved performance compared to earlier generations.

Additional Details:

The XC3142A-2PQ100C has a specific number of CLBs, IOBs, and memory resources. The 'PQ100' package indicates a Plastic Quad Flat Pack with 100 pins. The '-2' likely denotes the speed grade or performance level. The 'C' suffix indicates commercial temperature range operation. Refer to the Xilinx XC3100A series datasheet for detailed specifications and application information.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess