The Xilinx XC3120A-1PG84C is a Field-Programmable Gate Array (FPGA) from the XC3000 family. FPGAs are reconfigurable integrated circuits that can be programmed after manufacturing. They are used to implement custom digital circuits and are often employed in prototyping, low-volume production, and applications requiring flexibility and adaptability.
Applications:
- Prototyping digital circuits
- Implementing custom logic functions
- Digital signal processing (DSP)
- Image processing
- Networking equipment
- Industrial control systems
Features:
- Configurable Logic Blocks (CLBs)
- Input/Output Blocks (IOBs)
- Programmable interconnect resources
- Static RAM (SRAM) based configuration
- 84-pin Plastic Quad Flat Pack (PQFP) package (PG84)
- Operating temperature: Commercial (C)
- Speed Grade: -1 (relatively faster within the XC3000 family)
Benefits:
- Flexibility to implement a wide range of digital circuits
- Ability to reprogram the device to change its functionality
- Shorter design cycles compared to custom ASIC development
- Cost-effective solution for low to medium volume production
- Faster time-to-market
Technical Specifications:
The XC3120A-1PG84C contains Configurable Logic Blocks (CLBs) and Input/Output Blocks (IOBs) connected by programmable interconnect resources. The 'A' likely denotes an improved version over the base XC3120. The device is configured using SRAM, which means it needs to be configured upon power-up. The PG84 package is an 84-pin Plastic Quad Flat Pack (PQFP). The 'C' indicates a commercial operating temperature range. The '-1' indicates a speed grade; lower numbers generally indicate faster performance within the same device family. Consult the Xilinx datasheet for detailed specifications regarding the number of CLBs, IOBs, maximum operating frequency, and power consumption.
The Xilinx XC3120A-1PG84C provides a versatile platform for implementing custom digital circuits. Its reconfigurability, combined with its relatively high performance for its generation, makes it suitable for a wide range of applications, especially prototyping and low-volume production.