EN
  • EN
  • DE

XC3120A-1PC68C

Part No XC3120A-1PC68C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Xilinx 68PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185046-XC3120A-1PC68C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3120A-1PC68C CAD Model

Description

The XC3120A-1PC68C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 series. This FPGA is a versatile integrated circuit that can be configured by the user after manufacturing, allowing it to implement a wide range of digital logic functions. It is widely used in prototyping, low-volume production, and applications requiring flexible and reconfigurable hardware.

Applications:

  • Prototyping: Used for rapid prototyping of digital circuits and systems.
  • Digital Signal Processing (DSP): Employed in DSP applications such as filtering, modulation, and demodulation.
  • Image Processing: Integrated into image processing systems for tasks like image enhancement, compression, and analysis.
  • Communication Systems: Utilized in communication equipment for implementing custom communication protocols and interfaces.
  • Industrial Control: Found in industrial automation systems for implementing control logic and data processing.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides flexible input/output capabilities for interfacing with external devices.
  • Static RAM (SRAM) Configuration: Configured using static RAM, allowing for easy reprogramming.
  • Low Power Consumption: Designed to operate with relatively low power consumption, making it suitable for portable applications.
  • Compact Package: Available in a compact package for easy integration into various electronic designs.

Benefits:

  • Flexibility and Reconfigurability: Allows for easy modification and adaptation of digital circuits.
  • Fast Prototyping: Enables rapid development and testing of new designs.
  • Custom Hardware Implementation: Provides the ability to implement custom hardware solutions tailored to specific application requirements.
  • Reduced Time-to-Market: Accelerates the development process, reducing time-to-market for new products.
  • Cost-Effective Solution: Offers a cost-efficient solution for low-volume production and prototyping.

Additional Details:

The XC3120A-1PC68C is characterized by its number of logic gates, I/O pins, and operating frequency. It is commonly used in applications where flexibility, reconfigurability, and fast prototyping are essential. The device's programmability allows for easy adaptation to changing requirements. Detailed technical specifications, including timing characteristics and power consumption data, are available in the product datasheet. The PC68C designation refers to the package type (Plastic Carrier) and temperature grade (Commercial).

You May Also Be Interested in

Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Freescale Semiconductor - NXP
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess