EN
  • EN
  • DE

XC3090A-7PQ160I

Part No XC3090A-7PQ160I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3090A-7PQ160I Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969345-XC3090A-7PQ160I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3090A-7PQ160I CAD Model

Description

The XC3090A-7PQ160I is a Field-Programmable Gate Array (FPGA) from Xilinx Inc. It belongs to the XC3000 family, which was a pioneering series of FPGAs that offered designers a flexible and customizable platform for implementing digital circuits. These FPGAs are known for their ease of use and reconfigurability, making them suitable for a wide array of applications.

Applications:

  • Prototyping: Used for rapid prototyping of digital designs, allowing engineers to quickly test and iterate on their ideas.
  • Custom Logic: Implements custom logic functions, such as state machines, counters, and arithmetic circuits.
  • Glue Logic: Provides glue logic between different integrated circuits, enabling seamless communication and data transfer.
  • Digital Signal Processing (DSP): Used in DSP applications, such as filtering, modulation, and demodulation.
  • Embedded Systems: Integrated into embedded systems for controlling peripherals, managing data, and implementing custom algorithms.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be interconnected to implement complex digital circuits.
  • Input/Output Blocks (IOBs): Provides programmable input/output blocks for interfacing with external devices.
  • Programmable Interconnect: Features a flexible programmable interconnect network that allows for routing signals between CLBs and IOBs.
  • On-Chip Memory: Includes on-chip memory for storing data and intermediate results.
  • 160-Pin PQFP Package: Comes in a 160-pin Plastic Quad Flat Pack (PQFP) package for easy mounting and connection.

Benefits:

  • Design Flexibility: Offers a high degree of design flexibility, allowing engineers to implement custom logic functions and adapt to changing requirements.
  • Reduced Development Time: Shortens development time by enabling rapid prototyping and iterative design.
  • Lower Cost: Provides a cost-effective solution for implementing custom logic, especially in low to medium volume applications.
  • Improved Performance: Enables optimization of digital circuits for specific applications, resulting in improved performance.
  • Easy Reconfigurability: Allows for easy reconfiguration of the FPGA, enabling design changes and updates without the need for hardware modifications.

Additional Details:

The XC3090A-7PQ160I FPGA is programmed using a configuration file that specifies the interconnections and logic functions of the CLBs and IOBs. The configuration file can be loaded from an external memory device or programmed directly into the FPGA using a programming cable. The FPGA operates at a specific voltage and temperature range, as specified in the datasheet. Proper power supply decoupling and thermal management are essential for ensuring reliable operation. The "-7" in the part number indicates the speed grade of the device, and the "I" indicates the industrial temperature range.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Vishay
Diode Cyl Tape
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess