EN
  • EN
  • DE

K9WBG08U1MPKB0

Part No K9WBG08U1MPKB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067002-K9WBG08U1MPKB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9WBG08U1MPKB0 CAD Model

Description

The K9WBG08U1MPKB0 is a NAND flash memory component produced by Samsung. This type of memory is widely used in various electronic devices for its non-volatile storage capabilities, high density, and relatively low cost. It provides a reliable solution for storing data in applications ranging from consumer electronics to industrial equipment.

Applications:

  • Solid State Drives (SSDs): Commonly used in SSDs for laptops, desktops, and servers, providing fast and reliable storage.
  • Embedded Systems: Integrated into embedded systems for storing firmware, operating systems, and application data in devices like routers and industrial controllers.
  • Mobile Devices: Utilized in smartphones and tablets for storing user data, applications, and multimedia content.
  • USB Flash Drives: Employed in USB flash drives for portable data storage.
  • Memory Cards: Used in memory cards such as SD cards and microSD cards for digital cameras and other portable devices.

Features:

  • High-Density NAND Flash: Offers substantial storage capacity in a compact form factor.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Page Program: Allows for efficient programming of data in pages.
  • Block Erase: Provides efficient erasing of data in large blocks.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, ensuring data integrity.
  • Wear Leveling: Implements wear-leveling techniques to extend the lifespan of the memory.

Benefits:

  • Large Storage Capacity: Provides ample space for storing various types of data.
  • Data Retention: Ensures data is preserved even when power is off.
  • Fast Read/Write Speeds: Enables quick access and storage of data.
  • Enhanced Reliability: ECC helps maintain data integrity and prevent data loss.
  • Extended Lifespan: Wear leveling increases the usable life of the memory component.

Additional Details:

Detailed technical specifications, including capacity, voltage requirements, and operating temperature, are available in the official Samsung datasheet for the K9WBG08U1MPKB0. This component is designed to offer a balance of performance, reliability, and cost-effectiveness for a wide range of applications.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0643
Lumileds
Lowest to $2.6115
Lite-On Inc.
Need more? Email Us
KEC
Lowest to $0.0658
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess