EN
  • EN
  • DE

R3119N082A-TR-JE

Part No R3119N082A-TR-JE
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978149-R3119N082A-TR-JE
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R3119N082A-TR-JE CAD Model

Description

The R3119N082A-TR-JE is a voltage detector IC manufactured by Ricoh. Voltage detectors, also known as voltage supervisors or reset ICs, are essential components used to monitor voltage levels in electronic circuits and provide a reset signal to microcontrollers or other devices when the voltage drops below a certain threshold. This ensures proper system startup and prevents erroneous operation during voltage fluctuations.

Applications:

  • Microcontroller systems: Resets microcontrollers during power-up or brown-out conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies and triggers appropriate actions.
  • Battery-powered devices: Monitors battery voltage and provides a low-battery warning or shutdown signal.
  • Industrial control systems: Detects voltage drops in critical circuits and initiates safety measures.
  • Automotive electronics: Monitors voltage levels in automotive systems and provides reset signals to ECUs.

Features:

  • Precise detection voltage: Accurately detects voltage drops below the specified threshold.
  • Low current consumption: Minimizes power consumption in standby mode.
  • Hysteresis: Prevents oscillations near the threshold voltage.
  • Open-drain output: Allows for flexible interfacing with various logic circuits.
  • Small package size: Suitable for use in compact electronic devices.
  • Adjustable delay time: Some configurations offer an adjustable delay before the reset signal is asserted.

Benefits:

  • Improved system reliability: Prevents system malfunctions due to undervoltage conditions.
  • Protection against data corruption: Ensures data integrity by resetting the system during voltage drops.
  • Extended battery life: Minimizes power consumption in battery-powered devices.
  • Simplified circuit design: Provides a simple and easy-to-use voltage monitoring solution.
  • Enhanced safety: Initiates safety measures in critical applications during voltage fluctuations.

Additional Details:

The specific details regarding detection voltage, hysteresis voltage, output type, and package information are typically found in the product datasheet provided by Ricoh. Consult the datasheet for detailed electrical characteristics, timing diagrams, and recommended application circuits. The datasheet specifies the threshold voltage with its tolerance, output voltage levels, and timing characteristics of the reset signal. It also includes information on external components that may be required for proper operation. Always check the latest revision of the datasheet for the most accurate and up-to-date information. Proper grounding and bypassing techniques should also be applied to minimize noise and ensure stable voltage detection.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
World Produts Inc.
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5321 $61.2840
95+ $1.2573 $119.4435
145+ $1.2178 $176.5810
200+ $1.1786 $235.7200
255+ $1.1393 $290.5215
340+ $1.0215 $347.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,448 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess