EN
  • EN
  • DE

FTR-B4GA012Z-B05

Part No FTR-B4GA012Z-B05
Manufacturer FCL Components
Catalog Relays
Description Low Signal Relays - PCB SIGNAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer FCL Components
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product Low Profile Relays
Type Miniature
Coil Voltage 12 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Rating 1 A
Contact Current Rating 2 A
Maximum Switching Current 1 A
Coil Current 11.67 mA
Coil Type Non-Latching
Power Consumption 140 mW
Contact Termination Solder Pin
Series FTR-B4
Industrial Automation Low Signal Relays - PCB
Contact Form DPDT (2 Form C)
Brand FCL Components
Coil Resistance 1.028 kOhms
Contact Material Silver Nickel (AgNi) with Gold Plating
Mounting Style SMD/SMT
Moisture Sensitive Yes
Product Type PCB Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian FTR-B4GA012Z-B05 CAD Model

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 1A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714
TE Connectivity
RELAY CONTACTOR SPST 50A 24V
Lowest to $54.5454
Omron
SSR RELAY SPST-NO 3A 0-100V
Lowest to $4.5000
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $22.2858
American Zettler, Inc.
RELAY GEN PURPOSE SPST 15A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
Lowest to $34.6783

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6956 $50.8680
75+ $1.3913 $104.3475
115+ $1.3478 $154.9970
155+ $1.3044 $202.1820
200+ $1.2609 $252.1800
270+ $1.1304 $305.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess