EN
  • EN
  • DE

XC3030TM70PC68C

Part No XC3030TM70PC68C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021230-XC3030TM70PC68C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030TM70PC68C CAD Model

Description

The XC3030TM70PC68C is a Field-Programmable Gate Array (FPGA) from Xilinx, a leading provider of programmable logic solutions. This FPGA is part of the XC3000 family, known for its versatility and suitability for a wide range of digital logic applications. It provides designers with a flexible platform to implement custom logic circuits without the long lead times and high costs associated with traditional Application-Specific Integrated Circuits (ASICs).

Applications:

  • Prototyping: Used for rapidly prototyping digital designs.
  • Custom Logic Circuits: Implements custom logic functions tailored to specific application requirements.
  • Interface Controllers: Functions as a controller for various interfaces.
  • Data Processing: Used in data processing applications requiring flexible hardware acceleration.
  • Embedded Systems: Forms the core logic in embedded systems.

Features:

  • Configurable Logic Blocks (CLBs): Provides an array of configurable logic blocks that can be interconnected to implement complex digital circuits.
  • Input/Output Blocks (IOBs): Offers flexible I/O resources for interfacing with external devices and systems.
  • Programmability: Can be reprogrammed multiple times, allowing for design iterations and modifications.
  • On-Chip Routing Resources: Integrated routing channels facilitate the interconnection of CLBs and IOBs.
  • 70 MHz Maximum Operating Frequency: Supports operation up to 70 MHz.
  • PC68 Package: Comes in a 68-pin Plastic Leaded Chip Carrier (PLCC) package.

Benefits:

  • Design Flexibility: Allows designers to implement custom logic circuits tailored to their specific requirements.
  • Reduced Time-to-Market: Enables rapid prototyping and development, reducing time-to-market.
  • Cost-Effectiveness: Offers a cost-effective alternative to ASICs for low to medium volume production.
  • Reprogrammability: Allows for design changes and updates without requiring hardware modifications.
  • Simplified Design Process: Supported by Xilinx's design tools, simplifying the design and implementation process.

Additional Details:

The XC3030TM70PC68C operates within a specific voltage range (typically 5V). The CLBs consist of configurable combinational logic and storage elements (flip-flops). The IOBs can be configured for various input, output, and bidirectional signal standards. Configuration data is typically loaded from an external memory device or through a JTAG interface. Consult the Xilinx documentation for detailed timing specifications, power consumption characteristics, and configuration procedures.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess