EN
  • EN
  • DE

XC3030L-8PC84C

Part No XC3030L-8PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105259-XC3030L-8PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030L-8PC84C CAD Model

Description

The XC3030L-8PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 family. This series is known for providing a flexible and cost-effective solution for implementing custom digital circuits. The 'L' in the part number typically indicates a low-power variant, and the '8' refers to the speed grade. The 'PC84C' signifies a Plastic Carrier with 84 pins and a commercial temperature range.

Applications:

  • Prototyping: Used for rapidly prototyping digital designs before committing to a fixed ASIC.
  • Custom Logic: Implements custom logic functions for specific applications, such as signal processing, control systems, and data acquisition.
  • Glue Logic: Acts as glue logic to connect various components in a system.
  • State Machines: Implements complex state machines for controlling various processes.
  • Peripheral Control: Used in systems needing specific interfaces to other components.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect network that allows for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, allowing for in-system reprogrammability.
  • Low Power Consumption: The 'L' designation indicates a low-power version, suitable for power-sensitive applications.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions, adapting to changing requirements.
  • Time-to-Market: Reduces time-to-market compared to designing and manufacturing custom ASICs.
  • Cost-Effectiveness: Offers a cost-effective solution for low to medium volume applications.
  • Reprogrammability: Allows for design changes and bug fixes without requiring hardware modifications.
  • Reduced Board Space: Can integrate multiple logic functions into a single device, reducing board space.

The XC3030L-8PC84C operates within a commercial temperature range and requires a specific supply voltage, usually 5V. Consult the Xilinx datasheet for detailed specifications, including timing characteristics, power consumption, and configuration procedures. It's important to use appropriate development tools, such as Xilinx's ISE software, for design entry, simulation, and programming. The 84-pin package allows for a reasonable number of I/O connections, making it suitable for various applications requiring moderate complexity.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess