EN
  • EN
  • DE

DF08SF-TR

Part No DF08SF-TR
Manufacturer Lite-On Inc.
Catalog OEM Parts (C - E)
Description Bridge-rect. 1A 800V Dfs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988469-DF08SF-TR
Categories OEM Parts(C-E)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DF08SF-TR CAD Model

Description

The DF08SF-TR is a surface-mount bridge rectifier manufactured by Lite-On Inc. Bridge rectifiers convert alternating current (AC) to direct current (DC), and this particular model is designed for applications requiring a compact and efficient rectification solution. The 'TR' suffix usually indicates tape and reel packaging for automated assembly.

Applications:

  • Power Adapters: Used in AC-DC power adapters for mobile phones, tablets, and other portable devices to convert AC line voltage to DC voltage.
  • LED Lighting: Employed in LED lighting systems to convert AC power to the DC required by the LEDs.
  • Small Appliances: Integrated into small appliances like coffee makers and blenders to provide DC power for the internal circuitry.
  • Battery Chargers: Used in battery chargers to convert AC power to the DC voltage needed for charging batteries.
  • Industrial Power Supplies: Found in industrial power supplies for converting AC input to DC output for powering various equipment.

Features:

  • Surface Mount Package: Designed for automated assembly, reducing manufacturing costs.
  • High Surge Current Capability: Can withstand high surge currents, providing protection against transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Compact Size: Allows for high-density circuit designs, saving valuable board space.
  • High Reliability: Offers long-term reliability in demanding environments.

Benefits:

  • Efficient AC-DC Conversion: Provides efficient conversion of AC power to DC power.
  • Compact Design: Saves valuable board space in portable devices and other space-constrained applications.
  • Reliable Performance: Delivers reliable performance in a variety of electronic circuits.
  • Cost-Effective: Offers a low-cost solution for bridge rectification.
  • Easy to Use: Compatible with standard SMT assembly techniques.

Additional Details:

The DF08SF-TR typically has a voltage rating of 800V and a forward current rating of 0.8A. Refer to the manufacturer's datasheet for detailed specifications, including surge current rating, forward voltage drop, and thermal resistance. Proper heat sinking may be required in some applications to prevent overheating. Ensure correct polarity when connecting the rectifier to the AC source and DC load.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1564
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.2312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess