EN
  • EN
  • DE

XC3030A-7PG84C

Part No XC3030A-7PG84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3030A-7PG84C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029078-XC3030A-7PG84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030A-7PG84C CAD Model

Description

The XC3030A-7PG84C is a Field Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 series. This series is known for its versatility in implementing a wide range of digital logic circuits. The 'PG84C' indicates a specific package type (Plastic Pin Grid Array with 84 pins) and temperature grade.

Applications

  • Prototyping digital circuits: FPGAs are commonly used to prototype digital designs before committing to an Application-Specific Integrated Circuit (ASIC).
  • Implementing custom logic: The XC3030A-7PG84C can be configured to perform specific logic functions tailored to an application's needs.
  • Educational purposes: Used in universities and training programs to teach digital logic design.
  • Low-volume production: Suitable for applications where only a limited number of devices are required.
  • Glue Logic: Connecting different ICs in a system.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of configurable logic blocks that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable input/output pins for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect matrix that allows for flexible routing of signals between CLBs and IOBs.
  • Static RAM (SRAM) based configuration: Configuration is stored in on-chip SRAM, which can be reprogrammed as needed.
  • Operating Voltage: Usually operates at a 5V supply voltage.

Benefits

  • Flexibility: Can be reconfigured to implement different logic functions without hardware changes.
  • Time-to-market: Allows for rapid prototyping and development of digital circuits.
  • Cost-effectiveness: Suitable for low-volume production runs.
  • Adaptability: Can be adapted to changing requirements by reprogramming the device.

Additional Details

The XC3030A-7PG84C is typically programmed using Xilinx's development tools, which include software for design entry, simulation, and programming. The '7' in the part number indicates a specific speed grade. Refer to the Xilinx datasheet for detailed specifications on timing characteristics, power consumption, and configuration procedures.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess