EN
  • EN
  • DE

XC2VP7FG456

Part No XC2VP7FG456
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105245-XC2VP7FG456
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2VP7FG456 CAD Model

Description

The XC2VP7FG456 is a Virtex-II Pro series FPGA from Xilinx. It's designed for high-performance embedded systems requiring significant processing power and connectivity. It combines FPGA logic with embedded PowerPC processors, providing a flexible and powerful platform for a variety of applications.

Applications:

  • Embedded Systems: Used in industrial control, automotive systems, and other embedded applications needing both logic and processing capabilities.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet processing and traffic management.
  • Aerospace and Defense: Utilized in radar systems, signal processing, and communication equipment due to its performance and reliability.
  • Image and Video Processing: Integrated into video encoding/decoding systems, medical imaging devices, and surveillance systems.
  • High-Performance Computing: Used as an accelerator in various scientific and engineering applications.

Features:

  • Embedded PowerPC Processors: Integrates one or more PowerPC processors for embedded processing tasks.
  • Logic Density: Offers a substantial amount of programmable logic for custom hardware acceleration.
  • High-Speed I/O: Provides a wide range of high-speed I/O interfaces for connecting to external devices.
  • On-Chip Memory: Includes block RAM for data storage and manipulation.
  • Clock Management: Features advanced clock management circuitry for precise timing control.
  • FG456 Package: Fine-pitch BGA package with 456 balls offering good density and thermal characteristics.

Benefits:

  • Flexibility: Combines the flexibility of an FPGA with the performance of a processor.
  • High Performance: Delivers high-speed processing and logic capabilities for demanding applications.
  • Integration: Reduces system complexity by integrating processing and logic on a single chip.
  • Faster Time-to-Market: Enables faster prototyping and development cycles compared to custom ASIC designs.
  • Cost-Effectiveness: Offers a cost-efficient solution for embedded systems requiring high performance.

Additional Details:

The XC2VP7FG456 is part of the Virtex-II Pro family, known for its combination of FPGA fabric and embedded PowerPC cores. This allows for a highly integrated solution where the processor can handle control tasks while the FPGA fabric accelerates data processing. The 'FG456' indicates a fine-pitch ball grid array package with 456 pins/balls. The device's architecture includes configurable logic blocks (CLBs), block RAM, and digital clock managers (DCMs) in addition to the PowerPC processor(s). This FPGA is particularly well-suited for applications where real-time processing and deterministic behavior are crucial. Detailed specifications regarding power consumption, operating temperature, and memory configuration can be found in the Xilinx Virtex-II Pro documentation.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess