EN
  • EN
  • DE

XC2V6000-4FF1152C

Part No XC2V6000-4FF1152C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Virtex-II Family 6M Gates 76882 Cells 650MHz 0.15um Technology 1.5V 1152-Pin FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412538-XC2V6000-4FF1152C
Family Name XC2V6000
Introduction Date January 05, 1999
ECCN 3A001.a.7.a
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V6000-4FF1152C CAD Model

Description

The XC2V6000-4FF1152C is a high-density, high-performance Virtex-II series Field-Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for complex and demanding digital logic applications. The FF1152C denotes a Fine-Pitch Flip-Chip Ball Grid Array (FFBGA) package with 1152 pins.

Applications:

  • Telecommunications: Used in high-bandwidth routers, switches, and optical transport networks for packet processing, traffic management, and protocol conversion.
  • Data Centers: Employed in high-performance servers, storage systems, and network appliances for data acceleration, encryption, and security.
  • Aerospace and Defense: Utilized in radar systems, signal intelligence (SIGINT) platforms, and electronic warfare (EW) systems for real-time signal processing and control.
  • High-End Computing: Found in scientific computing clusters, financial modeling systems, and data analytics platforms for complex calculations and simulations.
  • Medical Imaging: Implemented in advanced MRI, CT, and PET scanners for image reconstruction, processing, and analysis.

Features:

  • High Logic Density: Provides a large number of logic cells for implementing complex digital designs.
  • On-Chip Memory: Includes substantial block RAM for data storage and buffering.
  • Digital Clock Management (DCM): Offers precise clock control and management for high-speed operation.
  • Versatile I/O: Supports a wide range of I/O standards for interfacing with various external devices.
  • Advanced Interconnect: Features a flexible and high-bandwidth interconnect architecture for efficient data routing.
  • FFBGA Package: The 1152-pin FFBGA package offers high pin density and excellent thermal performance.

Benefits:

  • High Performance: Enables the implementation of demanding digital logic functions and high-speed data processing.
  • Flexibility and Reconfigurability: Allows for design changes and updates without hardware modifications.
  • Reduced Time-to-Market: Accelerates the development process with its programmable nature.
  • Lower System Cost: Integrates multiple functions into a single device, reducing board space and component count.
  • Increased Reliability: Provides a robust and reliable platform for critical applications.

Additional Details:

The XC2V6000-4FF1152C operates at a -4 speed grade. It contains Configurable Logic Blocks (CLBs) arranged in a regular array, interconnected by a programmable routing network. The device also includes dedicated resources for arithmetic operations, such as multipliers and adders. The FFBGA package facilitates surface mounting and provides excellent thermal conductivity. The device's configuration data can be loaded through various interfaces, including JTAG, SPI, and parallel interfaces. The Flip-Chip technology enhances signal integrity and reduces inductance.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.6043 $232.6043
2+ $208.5422 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess