EN
  • EN
  • DE

XC2V3000-5FG676C

Part No XC2V3000-5FG676C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412529-XC2V3000-5FG676C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V3000-5FG676C CAD Model

Description

The XC2V3000-5FG676C is a high-performance Virtex-II series Field-Programmable Gate Array (FPGA) from Xilinx. It's designed for complex digital circuit implementation, offering a flexible and efficient platform for a wide range of applications. This particular part comes in a Fine-Pitch Ball Grid Array (FBGA) package with 676 pins, denoted by the FG676C.

Applications:

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations for signal processing, data routing, and protocol implementation.
  • Image and Video Processing: Employed in high-definition video encoding/decoding, image recognition systems, and medical imaging equipment.
  • Aerospace and Defense: Utilized in radar systems, electronic warfare applications, and guidance systems due to its high performance and reliability.
  • Industrial Automation: Found in programmable logic controllers (PLCs), motor control systems, and robotics applications.
  • Data Acquisition and Signal Processing: Integrated in high-speed data acquisition systems, spectrum analyzers, and software-defined radios.

Features:

  • System Performance: High-speed logic fabric with dedicated resources for arithmetic and signal processing.
  • On-Chip Memory: Substantial block RAM for data storage and buffering, minimizing the need for external memory.
  • Digital Clock Managers (DCMs): Provide clock frequency synthesis, clock skew management, and jitter reduction.
  • Flexible I/O: Supports a wide range of I/O standards for interfacing with various external devices.
  • Configuration Options: Supports various configuration modes, including JTAG, SPI, and parallel configuration.
  • Advanced Packaging: The FG676 package provides high pin density and excellent thermal performance.

Benefits:

  • High Performance: Enables the implementation of complex algorithms and high-speed data processing.
  • Flexibility and Reconfigurability: Allows for design changes and updates without hardware modifications.
  • Reduced Time-to-Market: Speeds up the development cycle with its programmable nature.
  • Lower System Cost: Integrates multiple functions into a single device, reducing board space and component count.
  • Enhanced Reliability: Robust design and manufacturing processes ensure high reliability in demanding environments.

Additional Details:

The XC2V3000-5FG676C operates at a -5 speed grade, indicating its performance level within the Virtex-II family. The internal architecture consists of Configurable Logic Blocks (CLBs) interconnected by a versatile routing matrix, allowing for efficient implementation of complex digital circuits. The device also includes dedicated multipliers for high-speed arithmetic operations. The FBGA package provides excellent thermal dissipation, crucial for high-performance applications. It requires a specific voltage supply for operation and adheres to industry standard JEDEC specifications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $191.5299 $191.5299
2+ $171.7165 $343.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess