EN
  • EN
  • DE

XC2S600E5FGG456I

Part No XC2S600E5FGG456I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005441-XC2S600E5FGG456I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S600E5FGG456I CAD Model

Description

The XC2S600E5FGG456I is a Spartan-IIE series Field-Programmable Gate Array (FPGA) from Xilinx. It is designed for high-performance and cost-sensitive applications. This specific part number denotes a device with 600,000 system gates, operating at an industrial temperature range, and housed in a Fine-Pitch Ball Grid Array (FGG) package with 456 pins.

Applications

  • Digital Signal Processing (DSP): Used in applications such as audio processing, video encoding/decoding, and image processing.
  • Communication Systems: Employed in networking equipment, wireless communication devices, and data transmission systems.
  • Industrial Automation: Integrated into control systems, robotics, and machine vision applications.
  • Automotive Systems: Utilized in advanced driver-assistance systems (ADAS), infotainment systems, and vehicle control units.

Features

  • 600,000 System Gates: Provides a large logic capacity for complex designs.
  • SelectIO™ Technology: Offers flexible I/O interfaces with support for various signaling standards.
  • On-Chip RAM: Includes distributed RAM and block RAM for efficient data storage.
  • Clock Management: Features digital clock managers (DCMs) for clock generation and distribution.
  • Industrial Temperature Range: Operates reliably in harsh industrial environments.
  • FGG456 Package: Housed in a fine-pitch ball grid array package for high-density integration.

Benefits

  • High Performance: Delivers fast processing speeds for demanding applications.
  • Flexibility: Allows for customization and reconfiguration of the logic fabric.
  • Cost-Effective: Provides a balance between performance and cost.
  • Rapid Prototyping: Enables quick design iterations and prototyping.
  • Long-Term Availability: Supported by Xilinx's commitment to product longevity.

Additional Details

The XC2S600E5FGG456I operates at a core voltage of 1.8V and supports a wide range of I/O voltages. It is typically programmed using Xilinx's ISE (Integrated Software Environment) or Vivado Design Suite. The FPGA's architecture includes configurable logic blocks (CLBs), I/O blocks (IOBs), and routing resources. The device is designed to meet stringent quality and reliability standards, making it suitable for mission-critical applications. Its versatility and robust feature set make it a preferred choice for designers seeking a high-performance and cost-effective FPGA solution. The industrial temperature rating ensures reliable operation in environments with extreme temperatures, further expanding its range of applications.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess