EN
  • EN
  • DE

XC2S50E5TQ144C

Part No XC2S50E5TQ144C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976140-XC2S50E5TQ144C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2S50E5TQ144C CAD Model

Description

The Xilinx XC2S50E5TQ144C is a Spartan-IIE FPGA (Field-Programmable Gate Array). It is part of the Spartan-IIE family, known for providing a cost-effective solution for high-performance digital designs. This FPGA is designed for a wide range of applications, offering a balance of speed, density, and features.

Applications:

  • Digital Signal Processing (DSP): Used in applications requiring real-time signal processing, such as audio and video processing.
  • Embedded Systems: Employed as a core component in various embedded systems, offering customizable hardware acceleration.
  • Communication Systems: Integrated into communication equipment for channel encoding/decoding and data processing.
  • Industrial Control: Utilized in industrial automation and control systems for managing complex logic and real-time operations.
  • Consumer Electronics: Found in some consumer devices requiring programmable logic and custom hardware functions.

Features:

  • System Performance: High-speed performance suitable for demanding applications.
  • On-Chip RAM: Includes block RAM for on-chip data storage and manipulation.
  • Configurable I/O: Features a large number of configurable I/O pins, allowing for flexible interface options.
  • Advanced Clock Management: Offers advanced clock management capabilities for synchronizing different parts of the design.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered applications.

Benefits:

  • Flexibility: Allows for reconfigurable hardware, enabling designers to modify designs without replacing hardware.
  • Time to Market: Reduces time to market by enabling rapid prototyping and design iterations.
  • Customization: Provides a high degree of customization, allowing designers to tailor the hardware to specific application requirements.
  • Cost-Effectiveness: Offers a cost-effective solution compared to custom ASIC (Application-Specific Integrated Circuit) designs, especially for low to medium volume production.
  • Performance: Delivers high-performance processing capabilities suitable for a wide range of applications.

The XC2S50E5TQ144C is packaged in a 144-pin TQFP (Thin Quad Flat Pack) package. It operates over a specific temperature range (commercial), and requires a specific voltage supply. Refer to the Xilinx datasheet for detailed electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess