EN
  • EN
  • DE

1MBI2400VD-170E-E

Part No 1MBI2400VD-170E-E
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020398-1MBI2400VD-170E-E
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1MBI2400VD-170E-E CAD Model

Description

The 1MBI2400VD-170E-E is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for high-power switching applications, offering high efficiency and robust performance.

Applications

  • Inverter Drives: Used in motor drives for controlling AC motors in industrial applications.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power during power outages.
  • Welding Machines: Suitable for welding equipment to control the welding current.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters for grid connection.
  • Traction Drives: Applied in electric vehicle (EV) and hybrid electric vehicle (HEV) traction systems.

Features

  • IGBT Technology: Provides high efficiency and fast switching speeds.
  • High Voltage Rating: Designed for high-voltage applications.
  • High Current Capability: Capable of handling large currents.
  • Low Saturation Voltage: Minimizes power losses and improves efficiency.
  • Isolated Baseplate: Offers electrical isolation between the module and the heatsink.

Benefits

  • High Efficiency: IGBT technology minimizes power losses and improves overall efficiency.
  • Robust Performance: Designed for reliable operation in demanding environments.
  • Simplified System Design: Integrated module simplifies system design and reduces component count.
  • Improved Thermal Performance: Isolated baseplate allows efficient heat dissipation.
  • Versatile Usage: Suitable for a wide range of high-power switching applications.

Specifications

Typical specifications include:

  • Collector-Emitter Voltage (VCES): 1700V
  • Collector Current (IC): 2400A
  • Gate-Emitter Voltage (VGES): ±20V
  • Operating Temperature: -40°C to +150°C
  • Isolation Voltage: 2500Vrms

Always refer to the official Fuji Electric datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess