EN
  • EN
  • DE
  • IT

XC2S300E

Part No XC2S300E
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Product Availability
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xilinx Inc.
Win Source Part Number 1281517-XC2S300E
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2S300E CAD Model

Description

The XC2S300E is a Spartan-IIE family Field-Programmable Gate Array (FPGA) from Xilinx. It offers a cost-effective solution for high-performance digital logic designs. As an FPGA, the XC2S300E is user-programmable, allowing designers to implement custom logic circuits and algorithms. It's suitable for a wide range of applications requiring flexibility, high speed, and moderate complexity.

Applications

  • Digital Signal Processing (DSP)
  • Image Processing
  • Embedded Systems
  • Networking Equipment
  • Industrial Control
  • Automotive Systems
  • Consumer Electronics

Features

  • 3,072 Logic Cells: Provides ample resources for implementing complex digital circuits.
  • 120 I/O Pins: Enables flexible connectivity to external devices and peripherals.
  • Four Delay-Locked Loops (DLLs): Supports high-speed clock management and synchronization.
  • Selectable I/O Standards: Compatible with a wide range of I/O standards, including LVTTL, LVCMOS, and HSTL.
  • On-Chip RAM: Provides embedded memory resources for data storage and processing.
  • System-Level Features: Supports JTAG boundary scan testing and in-system programming.

Benefits

  • Flexibility and Reconfigurability: Allows for easy modification and adaptation of designs.
  • High Performance: Delivers fast processing speeds for demanding applications.
  • Cost-Effectiveness: Offers a competitive price point for moderate-complexity designs.
  • Reduced Time-to-Market: Shortens the development cycle through rapid prototyping and in-system programming.
  • Customizable Logic: Enables designers to implement custom algorithms and functions.

Additional Details

The XC2S300E operates at a core voltage of 1.8V. It features a hierarchical interconnect structure, enabling efficient routing of signals between logic cells. The FPGA is programmed using Xilinx's ISE design suite. The XC2S300E is available in a variety of packages, including PQFP and TQFP. It supports a wide range of operating temperatures, making it suitable for use in industrial and automotive applications. The global clock network provides low skew and low jitter for high-speed operation. The device also features block RAM, which can be configured as single-port or dual-port memory. The built-in DLLs enable the implementation of high-speed memory interfaces and clock recovery circuits.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess