EN
  • EN
  • DE

XC2C64-7VQG44C

Part No XC2C64-7VQG44C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842615-XC2C64-7VQG44C
Ultra Librarian 3D Model Ultra Librarian XC2C64-7VQG44C CAD Model

Description

The XC2C64-7VQG44C is a CoolRunner series Complex Programmable Logic Device (CPLD) from Xilinx. It's designed for high-performance, low-power applications, offering a flexible and cost-effective solution for implementing a wide range of logic functions.

Applications:

  • Glue Logic: Connecting various components in a system.
  • Address Decoding: Implementing address decoding logic for memory systems.
  • I/O Expansion: Expanding the number of I/O ports in a microcontroller or microprocessor system.
  • State Machines: Implementing complex state machines for control and sequencing applications.
  • Simple Data Processing: Performing basic data processing tasks such as data formatting and manipulation.

Features:

  • 64 Macrocells: Provides 64 macrocells for implementing logic functions.
  • VQG44 Package: Small footprint VQG44 package for space-constrained applications.
  • Low Power Consumption: Designed for low power operation, suitable for portable devices.
  • In-System Programmability (ISP): Allows for in-system programming and reconfiguration.
  • Advanced Feature Set: Offers a rich set of features including clock enables, programmable polarity, and dedicated input registers.
  • Fast Propagation Delay: Offers fast propagation delays for high-speed operation.

Benefits:

  • Flexibility: Provides a flexible solution for implementing a wide range of logic functions.
  • Cost-Effectiveness: Offers a cost-effective alternative to discrete logic components.
  • Reduced Board Space: The small package size reduces board space requirements.
  • Simplified Design: Simplifies the design process by integrating multiple logic functions into a single device.
  • Increased Reliability: Eliminates the need for multiple discrete components, increasing system reliability.

Additional Details:

The XC2C64-7VQG44C operates at a specific voltage range (typically 3.3V or 5V). The '-7' in the part number indicates the speed grade of the device. Key parameters include the maximum operating frequency, propagation delay, and I/O pin count. It's crucial to consult the Xilinx datasheet for detailed timing specifications, power consumption characteristics, and programming guidelines.

This CPLD can be programmed using Xilinx's development tools, such as ISE or Vivado. The programming process typically involves creating a design using a hardware description language (HDL) like VHDL or Verilog, synthesizing the design, implementing the design, and then programming the device using a JTAG programmer. The device is non-volatile, meaning it retains its configuration even when power is removed.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess