EN
  • EN
  • DE

XC2C64-7VQG100C

Part No XC2C64-7VQG100C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412448-XC2C64-7VQG100C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C64-7VQG100C CAD Model

Description

The XC2C64-7VQG100C is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner-II family. This device is designed for low-power and high-performance applications. The '7' in the part number usually represents the speed grade, indicating a certain level of performance. The 'C' typically denotes the commercial temperature range.

Applications:

  • I/O Expansion: Expanding the I/O capabilities of microcontrollers and microprocessors.
  • Address Decoding: Implementing address decoding schemes in memory systems.
  • Peripheral Interface: Interfacing between different peripherals in a system.
  • State Machine Implementation: Implementing complex state machines for control logic.
  • Data Acquisition: Used in data acquisition systems for data processing and control.

Features:

  • 64 Macrocells: Provides 64 macrocells for implementing various logic functions.
  • Global Clocking: Features a global clock network for synchronous design.
  • In-System Programmability (ISP): Supports in-system programming, allowing for easy updates and modifications without removing the device from the board.
  • Fast Propagation Delay: Offers a fast propagation delay for high-speed performance.
  • Low Power Consumption: Designed for low power applications, making it suitable for battery-powered devices.
  • 100-Pin VQFP Package: Available in a 100-pin VQFP (Very Thin Quad Flat Pack) package.
  • Advanced I/O Support: Offers advanced I/O features for flexible interfacing with other components.

Benefits:

  • Flexibility: Allows for flexible implementation of various digital logic functions.
  • Low Power: Reduces power consumption, extending battery life in portable applications.
  • High Performance: Provides high-speed performance for demanding applications.
  • Cost-Effective: Offers a cost-effective solution for digital logic design.
  • Easy to Use: Simple to program and integrate into existing systems.
  • Large Number of I/Os: The 100-pin VQFP package provides a large number of I/O pins for flexible interfacing with various components.

Additional Details:

The XC2C64-7VQG100C typically operates at a core voltage of 1.8V or 3.3V. It is usually programmed via JTAG. The 'G' in the package name indicates that it is lead-free/RoHS compliant. The device is suitable for applications requiring a large number of I/O pins and low power consumption. More detailed specifications and programming information can be found in the Xilinx CoolRunner-II family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7939 $57.9390
25+ $4.7540 $118.8500
38+ $4.6054 $175.0052
52+ $4.4568 $231.7536
68+ $4.3083 $292.9644
90+ $3.8626 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess