EN
  • EN
  • DE

ESP32-WROOM-32E (4MB)

Part No ESP32-WROOM-32E (4MB)
Manufacturer Espressif
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI TRACE ANT SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 7 Weeks
Features Transceiver Module
Manufacturer Espressif
Series ESP32
Package Reel - TR
Family Name ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number M113EH3200PH3Q0, 1965-ESP32-WROOM-32E(4MB)CT, 1965-ESP32-WROOM-32E(4MBFLASH)DKR-ND, 1965-ESP32-WROOM-32E(4MBFLASH)TR-ND, ESP32-WROOM-32E (4MB FLASH), 1965-ESP32-WROOM-32E(4MBFLASH)CT-ND, M113EH6400PH3Q0, 1965-ESP32-WROOM-32E(4MB)DKR, ESP32-WROOM-32E(M113EH3200PH3Q0), 1965-ESP32-WROOM-32E(4MB)TR
Quantity per package 650
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851374-ESP32-WROOM-32E (4MB)
Ultra Librarian 3D Model Ultra Librarian ESP32-WROOM-32E (4MB) CAD Model

Description

The ESP32-WROOM-32E (4MB) is a transceiver module manufactured by Espressif.

  • Series: ESP32
  • Feature: Transceiver Module
  • Supply and Demand: Limited
  • Package: Reel - TR
  • Quantity per Package: 650
  • MSL Level: 3 (168 Hours)
  • ECCN: 5A992C
  • HTSUS: 8517.62.0090
  • Applications: Wireless Communication, Smart Homes, IoT

You May Also Be Interested in

Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
RF TXRX MOD BT NAV WIFISMD
Lowest to $259.7015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess