EN
  • EN
  • DE

SURA8260T3G

Part No SURA8260T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 600V 2A 75ns Automotive 2-Pin SMA T/R / Surface Mount Ultrafast Power Rectifier | DIODE GEN PURP 600V 2A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.45V at 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage at Vr 5μA at 600V
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number MURA260
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 734793-SURA8260T3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SURA8260
Introduction Date April 22, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SURA8260T3G CAD Model

Description

ON Semiconductor SURA8260T3G Product Overview

The SURA8260T3G is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance diode is engineered to offer superior efficiency in a compact, surface-mount package, making it an ideal choice for a wide range of applications.

Key Features

  • High Current Capacity: The SURA8260T3G is capable of handling a high forward surge current, ensuring reliable performance even under demanding conditions.
  • Low Forward Voltage Drop: This Schottky Barrier Rectifier boasts a low forward voltage drop, which translates to reduced power loss and improved system efficiency.
  • Fast Switching Speed: With its fast switching capability, the SURA8260T3G minimizes energy loss during the transition from conducting to non-conducting states, making it suitable for high-frequency applications.
  • Low Power Loss: The device's low power loss characteristics help in enhancing the overall efficiency of the system it is integrated into.
  • Environmental Compliance: ON Semiconductor's commitment to sustainability is reflected in the SURA8260T3G, which is both RoHS compliant and halogen-free, minimizing its environmental impact.

Applications

The versatile nature of the SURA8260T3G allows it to be used across various sectors. Key applications include:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • LED lighting
  • Telecommunication equipment
  • Portable devices
  • Reverse battery protection circuits

Package and Quality Assurance

The SURA8260T3G comes in a robust SMB package, which not only ensures a compact footprint but also provides excellent thermal performance. ON Semiconductor's dedication to quality is evident in the rigorous testing and quality control measures applied to each SURA8260T3G diode, ensuring that customers receive a product that meets the highest standards of reliability and performance.

In summary, the SURA8260T3G from ON Semiconductor is a top-tier Schottky Barrier Rectifier that combines efficiency, speed, and environmental consciousness, making it an exceptional choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8000 $116.0000
225+ $0.7749 $174.3525
310+ $0.7500 $232.5000
400+ $0.7249 $289.9600
535+ $0.6500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess